EN
  • EN
  • DE

9050JCK14V20

Part No 9050JCK14V20
Manufacturer Schneider Electric
Catalog Time Delay Relays
Description RELAY TIME DELAY 120SEC 10A 240V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Socketable
Relay Type Mechanical Relay
Function On-Delay
Circuit DPDT (2 Form C)
Delay Time 1.2 Sec ~ 120 Sec
Contact Rating @ Voltage 10A @ 240VAC
Voltage - Supply 120VAC
Termination Style Plug In
Timing Adjustment Method Hand Dial
Timing Initiate Method Input Voltage
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550900-9050JCK14V20
Ultra Librarian 3D Model Ultra Librarian 9050JCK14V20 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RELAY TIME DELAY 15SEC 10A 120V / Off-Delay Time Delay Relay DPDT (2 Form C) 0.5 Sec ~ 15 Sec Delay 10A @ 120VAC Socketable
Need more? Email Us
Omron
DPDT Time Delay Relays 100VAC/100VDC 240VAC/125VDC Relay Output
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 100SEC 10A 125V / One Shot Time Delay Relay SPDT (1 Form C) 1 Sec ~ 100 Sec Delay 10A @ 125VAC Chassis Mount
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 102.3SEC / One Shot Time Delay Relay SPST-NO (1 Form A) 0.1 Sec ~ 102.3 Sec Delay Chassis Mount
Need more? Email Us
TE Connectivity
Time Delay Relay 120VAC 10A DPDT( (61.1mm 45.2mm 74.6mm)) Socket
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 2SEC CHASSIS MT / On-Delay Time Delay Relay SPST-NO (1 Form A) Fixed, 2 Sec Delay Chassis Mount
Need more? Email Us
TE Connectivity
Electromechanical Relay 460VAC 5A SPST-NO/SPST-NC Flange Protective Relay
Need more? Email Us
Littelfuse Inc.
RELAY TIME DELAY 10SEC / One Shot Time Delay Relay SPST-NO (1 Form A) Fixed, 10 Sec Delay Chassis Mount
Need more? Email Us
Omron
RELAY TIME DELAY 10MIN 3A 250V / Programmable (Multi-Function) Time Delay Relay 4PDT (4 Form C) 0.1 Sec ~ 10 Min Delay 3A @ 250VAC Socketable
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess