EN
  • EN
  • DE

IT242

Part No IT242
Manufacturer Schaffner EMC Inc.
Catalog Pulse Transformers
Description XFRMR PULSE 1:1:1 DL 2.5MH .1A / 2.5mH Data/Voice Coupling Pulse Transformer 1:1:1 Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Schaffner EMC Inc.
Packaging Tray
Transformer Type Data/Voice Coupling
Inductance 2.5mH
Mounting Through Hole
Size / Dimension 0.693" L x 0.657" W (17.60mm x 16.70mm)
Height - Seated (Max) 0.445" (11.30mm)
Temperature Range - Operating -25°C ~ 70°C
Weight 0.2 oz (5.7 g)
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 817-1509,22-481,IT 242,800065
Standard Package 200
Win Source Part Number 1328493-IT242
Ultra Librarian 3D Model Ultra Librarian IT242 CAD Model

Description

The pulse transformer from Schaffner EMC Inc. is a high-quality data/voice coupling transformer that is designed to provide reliable performance in a variety of applications.

  • Inductance: 2.5mH
  • Height: 0.445"
  • Mounting Type: through-hole
  • ROHS3 Compliant: Yes
  • Temperature Range: -25°C to 70°C
  • Package: trays of 200
  • Weight: 0.2 oz (5.7 g)

You May Also Be Interested in

VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess