EN
  • EN
  • DE

TG110-ESV01N6RL

Part No TG110-ESV01N6RL
Manufacturer Halo Electronics Inc
Catalog Pulse Transformers
Description ISO MOD 10/100 SHOCK/VIB X-TEMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Transformer Type Isolation and Data Interface (Encapsulated)
Inductance 350µH
Turns Ratio - Primary 1CT:1CT Transmitter, 1CT:1CT Receiver
Mounting Type Surface Mount
Size / Dimension 0.580" L x 0.280" W (14.73mm x 7.11mm)
Height - Seated (Max) 0.250" (6.35mm)
Temperature Range - Operating -40°C ~ 85°C
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1511147-TG110-ESV01N6RL
Ultra Librarian 3D Model Ultra Librarian TG110-ESV01N6RL CAD Model

Description

N

You May Also Be Interested in

Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Bel Fuse Inc.
MODULE XFRMR LAN 10/100B-TX SMD
Need more? Email Us
LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess