EN
  • EN
  • DE

T60403-D4097-X052

Part No T60403-D4097-X052
Manufacturer VACUUMSCHMELZE
Catalog Pulse Transformers
Description Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vacuumschmelze
Category Pulse Transformers
Brand Vacuumschmelze
Packaging Bulk
Series T60403
Tradename VITROPERM
Ultra Librarian 3D Model Ultra Librarian T60403-D4097-X052 CAD Model

Description

Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V

You May Also Be Interested in

iNRCORE, LLC
XFMR MODULE SNGL 1000BT SMT PBC
Need more? Email Us
TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Murata Power Solutions Inc.
XFRMR CONV ADM2482 3.3V IN
Lowest to $4.4685
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess