EN
  • EN
  • DE

RN102-1-02-3M0

Part No RN102-1-02-3M0
Manufacturer Schaffner EMC Inc.
Catalog Common Mode Chokes
Description CMC 3MH 1A 2LN TH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Common Mode Chokes
Mfr Schaffner EMC Inc.
Series RN
Package Tube
Product Status Active
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 3 mH @ 10 kHz
Current Rating (Max) 1A
DC Resistance (DCR) (Max) 210mOhm (Typ)
Voltage Rating - AC 300V
Temperature Range - Operating -40°C ~ 100°C
Approval Agency ENEC, UR, VDE
Mounting Type Through Hole
Size / Dimension 0.551" Dia x 0.551" W (14.00mm x 14.00mm)
Height (Max) 0.366" (9.30mm)
Package / Case Horizontal, 4 PC Pin
Base Product Number RN102
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
California Prop 65 Warning Information
Win Source Part Number 848737-RN102-1-02-3M0
Ultra Librarian 3D Model Ultra Librarian RN102-1-02-3M0 CAD Model

Description

The 848737-RN102-1-02-3M0 is a common mode choke filter manufactured by Schaffner EMC Inc. 848737-RN102-1-02-3M0 is manufactured by Schaffner EMC Inc..

  • Filter Type: Common Mode Choke
  • Voltage Rating: 300V
  • Operating Temperature: -40°C ~ 100°C
  • Applications: Power Line
  • Series: RN
  • Product Status: Active
  • Packaging: Tape & Reel (TR)
  • Standard Package: 40 Pieces

You May Also Be Interested in

TDK Corporation
CMC 300MA 2LN 90 OHM SMD AECQ200
Lowest to $0.2014
Pulse
CMC 8LN SMD / 8 Line Common Mode Choke Surface Mount DCR 200mOhm
Need more? Email Us
Kemet
CMC 7.5MH 1.3A 2LN TH / 7.5 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 1.3A DCR 240mOhm
Need more? Email Us
Eaton Bussmann
CMC 915UH 670MA 2LN SMD / 915 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 670mA DCR 330mOhm (Typ)
Need more? Email Us
STMicroelectronics
CMC 100MA 4LN SMD ESD
Lowest to $0.8882
TDK Corporation
Common Mode Filters For general signal line
Need more? Email Us
NXP / Nexperia
Lowest to $0.3172
Murata Electronics North America
CMC 100MA 2LN 90 OHM SMD
Lowest to $0.1279
Kemet
CMC 4.1MH 3A 2LN TH / 4.1 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 3A DCR 70mOhm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess