EN
  • EN
  • DE

SS166AT

Part No SS166AT
Manufacturer Honeywell
Catalog OEM Parts ( S )
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1096052-SS166AT
Categories OEM Parts( S )
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS166AT CAD Model

Description

The SS166AT is a Hall-effect position sensor manufactured by Honeywell Sensing and Productivity Solutions. It's designed for a wide range of applications requiring precise and reliable position or speed sensing. This unipolar Hall-effect digital sensor IC operates with a supply voltage range of 4.5 Vdc to 24 Vdc.

Applications:

  • Brushless DC Motor Control: Used for accurate rotor position feedback in brushless DC motors.
  • Speed Sensing: Detecting the speed of rotating shafts in various applications.
  • Position Detection: Determining the linear or angular position of objects.
  • Flow Metering: Sensing the rotation of flow meters for precise flow measurement.
  • Medical Devices: Providing accurate position feedback in medical equipment.

Features:

  • Unipolar Operation: Operates with a single magnetic pole (either North or South).
  • Digital Output: Provides a clean digital output signal that is easy to interface with microcontrollers.
  • High Sensitivity: Detects small magnetic fields.
  • Wide Supply Voltage Range: Operates over a supply voltage range of 4.5 Vdc to 24 Vdc.
  • Small Size: Compact package for easy integration into various applications.

Benefits:

  • Precise Position Sensing: Provides accurate and reliable position or speed information.
  • High Reliability: Robust design ensures long-term performance.
  • Easy Integration: Simple digital output simplifies interface with control systems.
  • Versatile Applications: Suitable for a wide range of position and speed sensing applications.
  • Cost-Effective: Provides excellent performance at a competitive price.

Additional Details:

The SS166AT switches when a magnetic field of sufficient strength is applied to the sensing face. Removal of the magnetic field causes the sensor to return to its original state. It is commonly supplied in a miniature flat TO-92-style package and is lead-free. The sensor output is an open collector, requiring a pull-up resistor for proper operation. Refer to the Honeywell datasheet for detailed specifications on magnetic characteristics, electrical characteristics, and environmental ratings.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0428
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Shikues
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess