EN
  • EN
  • DE

2N3423

Part No 2N3423
Manufacturer New Jersey Semi-Conductor Products, Inc.
Catalog Hard To Find
Description DUAL NPN LOW NOISE SENSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer New Jersey Semi-Conductor Products, Inc.
Win Source Part Number 1123719-2N3423
Manufacturer Homepage www.njsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3423 CAD Model

Description

The 2N3423 is a silicon NPN transistor manufactured by New Jersey Semi-Conductor Products, Inc. It is designed for amplifier and switching applications, often utilized in audio amplifiers, oscillators, and general-purpose switching circuits.

Applications

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and other audio signal processing circuits.
  • Oscillators: Employed in various oscillator circuits, such as Colpitts oscillators and Hartley oscillators.
  • Switching Circuits: Utilized in switching applications for controlling relays, solenoids, and other devices.
  • General-Purpose Amplification: Can be used for amplifying signals in a variety of electronic circuits.
  • Driver Stages: Used as a driver transistor in multi-stage amplifier circuits.

Features

  • NPN Transistor: Bipolar junction transistor with N-type emitter and collector regions and a P-type base region.
  • High Current Gain (hFE): Provides significant amplification of the input signal.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in switching applications.
  • High Collector-Emitter Voltage (VCEO): Withstands high voltages without breakdown.
  • TO-5 Package: Metal can package providing robust mechanical and thermal characteristics.

Benefits

  • High Amplification: Provides significant gain for amplifying weak signals.
  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Reliable Performance: Robust design ensures stable performance over a wide range of operating conditions.
  • Versatile Applications: Suitable for a variety of amplifier and switching applications.
  • Easy to Use: Standard TO-5 package simplifies circuit design and assembly.

Additional Details

The 2N3423 transistor is characterized by its high current gain, typically specified in the datasheet as hFE. The maximum collector current (IC), collector-emitter voltage (VCEO), and collector power dissipation (PC) ratings should be carefully considered when selecting this transistor for a particular application. Proper heat sinking may be necessary to manage heat dissipation, especially in high-power applications. The transistor's characteristics make it well-suited for use in both small-signal and large-signal amplifier circuits. The TO-5 package provides good thermal conductivity, allowing for efficient heat dissipation. The transistor's performance can be optimized by selecting appropriate bias resistors and coupling capacitors. The 2N3423 is commonly used in audio amplifier circuits, where its high gain and low noise characteristics are advantageous. In switching applications, the low saturation voltage ensures efficient switching and minimal power loss. The transistor is manufactured using established semiconductor technology to ensure consistent performance and reliability. The base-emitter voltage (VBE) and collector-base voltage (VCB) are also important parameters to consider when designing circuits using the 2N3423.

You May Also Be Interested in

NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Mini-Circuits
RF Transformer
Lowest to $5.7750
UTC
Lowest to $0.0622
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
Texas Instruments
Need more? Email Us
Micrel
Lowest to $9.8522

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess