EN
  • EN
  • DE

LV76213A2F-E

Part No LV76213A2F-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Specialized ICs
Description VIF/SIF/Y/C/DEFLECTION/CBCR IN I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1073042-LV76213A2F-E
Ultra Librarian 3D Model Ultra Librarian LV76213A2F-E CAD Model

Description

The 1073042-LV76213A2F-E is a specialized integrated circuit from SANYO Semiconductor.

  • Category: Specialized ICs
  • Series: *
  • Package Type: Bulk
  • Standard Package: 1 piece
  • Programmability: Not Verified
  • MSL Level: 3
  • REACH Status: Not Defined by Vendor
  • HTSUS Code: 0000.00.0000
  • Product Status: Active

You May Also Be Interested in

Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Maxim Integrated
72V, Overvoltage-Protection Switches/Limiter Controllers with an External MOSFET
Lowest to $12.2484
Infineon Technologies
Need more? Email Us
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess