EN
  • EN
  • DE

LB1274

Part No LB1274
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068764-LB1274
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LB1274 CAD Model

Description

The LB1274 is a low-saturation voltage type forward/reverse control motor driver IC developed by SANYO Semiconductor. It's designed for use in applications requiring precise control and efficient operation of small DC motors.

Applications:

  • Camera lens control: Used for zoom and focus mechanisms in cameras.
  • Printer carriage control: Controls the movement of the print head in printers.
  • Toy motors: Provides forward and reverse control for various motorized toys.
  • Small fan motors: Used in compact cooling fans.
  • Robotics: Employed in small robotic applications requiring motor control.

Features:

  • Low saturation voltage: Minimizes power loss and improves efficiency.
  • Forward/reverse control: Allows for bidirectional motor operation.
  • Built-in brake function: Enables quick and reliable motor stopping.
  • Thermal shutdown protection: Protects the IC from overheating.
  • Wide operating voltage range: Offers flexibility in power supply selection.
  • Small package size: Allows for compact circuit designs.

Benefits:

  • Increased energy efficiency: Low saturation voltage leads to reduced power consumption.
  • Precise motor control: Enables accurate positioning and movement.
  • Reliable operation: Built-in protection features ensure stable performance.
  • Simplified circuit design: Integrated functions reduce the need for external components.
  • Compact size: Suitable for space-constrained applications.

Additional Details:

The LB1274 operates on a specified voltage range, typically between 1.8V and 7V, making it suitable for battery-powered devices. The output current is rated to handle small DC motors. The brake function utilizes a short-circuit braking method to stop the motor quickly. The thermal shutdown feature activates at a specific junction temperature, protecting the IC from damage due to excessive heat. Its compact package reduces PCB space requirements, allowing for smaller and more efficient product designs. The LB1274 is designed for applications where precise, efficient, and reliable DC motor control is paramount.

You May Also Be Interested in

Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
AVX Corporation
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Lattice Semiconductor Corporation
Lowest to $124.3230
Micrel
Need more? Email Us
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess