EN
  • EN
  • DE

LA7642NM

Part No LA7642NM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984281-LA7642NM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA7642NM CAD Model

Description

The LA7642NM is a single-chip PAL/NTSC color TV signal processing IC manufactured by SANYO Semiconductor. It's designed for use in television receivers and video monitors. This IC integrates various functions required for processing color video signals, including luminance, chrominance, and deflection processing.

Applications:

  • Television Receivers: Processing video signals in analog TV sets.
  • Video Monitors: Handling video signals in CRT and LCD monitors.
  • Video Cassette Recorders (VCRs): Supporting video signal processing in VCRs.
  • DVD Players: Integration in early DVD player designs for analog video output.
  • Analog Video Systems: General-purpose color video signal processing.

Features:

  • PAL/NTSC Decoding: Supports both PAL and NTSC color TV standards.
  • Luminance Signal Processing: Processes the brightness component of the video signal.
  • Chrominance Signal Processing: Handles the color components of the video signal.
  • Deflection Processing: Controls the horizontal and vertical deflection of the CRT.
  • Automatic Frequency Control (AFC): Maintains stable horizontal and vertical synchronization.

Benefits:

  • Reduced Component Count: Integrates multiple functions into a single chip, reducing external components.
  • Improved Picture Quality: Advanced signal processing techniques enhance picture clarity and color reproduction.
  • Simplified Circuit Design: Reduces the complexity of the TV receiver or monitor circuit.
  • Cost-Effective Solution: Offers a cost-effective way to implement color video processing functions.
  • Enhanced Reliability: Integrated design improves the overall reliability of the video system.

Additional Details:

The LA7642NM typically operates on a single power supply voltage, usually around 5V or 9V. It includes various input and output pins for connecting to other components, such as the tuner, video amplifier, and deflection circuitry. The IC processes composite video signals and separates them into luminance, chrominance, and sync components. The datasheet provides detailed information on the pin assignments, electrical characteristics, and application circuits. This IC is designed for analog video processing and is primarily found in older TV and video equipment.

You May Also Be Interested in

Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us
Mini-Circuits
Power Divider, 3 Way-0 , 0.01 to 0.3 GHz, 50 ohms, SMT
Lowest to $50.4238
Intel
Contact for details
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess