EN
  • EN
  • DE

LA6458M-TE-L

Part No LA6458M-TE-L
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988078-LA6458M-TE-L
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA6458M-TE-L CAD Model

Description

The SANYO Semiconductor LA6458M-TE-L is a dual operational amplifier IC designed for a wide range of audio and general-purpose applications. This amplifier features low noise, low distortion, and high gain, making it suitable for use in preamplifiers, active filters, and other signal conditioning circuits. Its small package size and low power consumption make it ideal for portable and battery-powered devices.

Applications

  • Audio preamplifiers.
  • Active filters.
  • Headphone amplifiers.
  • Signal conditioning circuits.
  • General-purpose operational amplifier applications.

Features

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • Low Noise: Minimizes noise in audio and signal processing applications.
  • Low Distortion: Provides accurate and faithful signal amplification.
  • High Gain: Offers high voltage gain for amplifying weak signals.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Small Package Size: Allows for use in compact and portable devices.

Benefits

  • Improved Audio Quality: The low noise and low distortion characteristics ensure high-quality audio reproduction.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Space Savings: The small package size allows for use in space-constrained applications.
  • Low Power Consumption: Ideal for battery-powered devices.
  • Stable Performance: Provides stable and reliable performance over a wide range of operating conditions.

The SANYO Semiconductor LA6458M-TE-L operational amplifier is designed for ease of use and versatility. Its dual amplifier configuration allows for implementing complex circuits with fewer components. The amplifier's low noise and distortion characteristics make it an excellent choice for high-fidelity audio applications.

Technical Specifications:

  • Number of Amplifiers: 2
  • Operating Voltage: (Research needed for specific voltage range)
  • Gain Bandwidth Product: (Research needed for specific gain bandwidth product)
  • Input Offset Voltage: (Research needed for specific input offset voltage)
  • Package Type: (Research needed for specific package type, likely surface mount)

You May Also Be Interested in

Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Sharp Microelectronics
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Intel
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess