EN
  • EN
  • DE

3SK251

Part No 3SK251
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RFFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 20784-3SK251
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 3SK251 CAD Model

Description

Product Overview

The 3SK251 is a highly efficient transistor designed for RF and microwave applications. Its sturdy construction and dependable performance make it suitable for high-frequency signal processing tasks.

Features and Benefits

  • Robust signal handling: Provides consistent performance even under high power conditions.
  • Low thermal resistance: Allows for effective heat dissipation, extending lifespan.
  • High bandwidth: Facilitates broader frequency response, enhancing versatility.

Applications

  • Microwave transmission systems
  • RF mixers and oscillators
  • Broadband amplifier applications

Additional Details

The 3SK251's advanced features make it a top choice for complex projects requiring robust and reliable component performance.

You May Also Be Interested in

NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Broadcom Limited
Need more? Email Us
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
Infineon Technologies
RF DIODE SCHOTTKY 3V 100MW SC79
Lowest to $5.8647
Broadcom Limited
Need more? Email Us
Broadcom Limited
RF DIODE PIN 100V SOT23-3
Lowest to $5.8089
Skyworks Solutions Inc.
RF DIODE PIN 180V 13W 3QFN
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess