EN
  • EN
  • DE
  • IT

BAT6302VH6327XTSA1

Part No BAT6302VH6327XTSA1
Manufacturer Infineon Technologies
Catalog RFFETs
Description RF DIODE SCHOTTKY 3V 100MW SC79
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 7 Weeks
Features RF Diode Schottky - Single 3V 100 mA 100 mW PG-SC79-2
Manufacturer Infineon Technologies
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Package SC-79, SOD-523
Case / Package PG-SC79-2
Family Name BAT6302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number BAT 63-02V H6327-ND, BAT 63-02V H6327, SP000743526, BAT6302VH6327XTSA1CT, BAT6302VH6327XTSA1TR, BAT6302VH6327XTSA1DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912862-BAT6302VH6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BAT6302VH6327XTSA1 CAD Model

Description

The Infineon Technologies BAT6302 is an RF Diode Schottky - Single 3V 100 mA 100 mW PG-SC79-2.

  • Product Type: Discrete Semiconductor Product
  • Popularity: 92 percent
  • Supply and Demand Status: Balance
  • Pieces per Package: 3000
  • REACH: Not affected by REACH
  • ECCN: EAR99
  • Package: PG-SC79-2, SOD-523
  • Packaging: Reel - TR
  • Family Name: BAT6302
  • Categories: Discrete Semiconductor Products
  • Estimated Production Lead Time: 7 weeks

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762
Broadcom Limited
Trans RF FET 7V 0.3A 4-Pin(3+Tab) SOT-89 T/R
Lowest to $3.2640
NXP / Nexperia
Dual N-channel dual gate MOS-FET / Trans RF MOSFET N-CH 7V 0.04A 6-Pin TSSOP
Lowest to $0.1467
Broadcom Limited
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOT323-3
Need more? Email Us
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
NXP / Nexperia
RF DIODE PIN 100V 125MW 5TSOP
Lowest to $1.6122

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8647 $52.7823
21+ $4.8121 $101.0541
33+ $4.6617 $153.8361
45+ $4.5113 $203.0085
58+ $4.3610 $252.9380
77+ $3.9098 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess