EN
  • EN
  • DE

9GT1212P1S001

Part No 9GT1212P1S001
Manufacturer Sanyo Denki America Inc.
Catalog DC Fans
Description FAN AXIAL 119X38MM 12VDC WIRE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201300-9GT1212P1S001
Win Source Part Number Cross
Manufacturer Sanyo Denki America Inc.
Category Fans, Thermal Management Fans DC Brushless Fans (BLDC)
Series San Ace 120T
Package Box
Product Status Active
Voltage - Rated 12VDC
Size / Dimension Square - 119mm L x 119mm H
Width 38.00mm
Static Pressure 1.080 in H2O (269.0 Pa)
Ultra Librarian 3D Model Ultra Librarian 9GT1212P1S001 CAD Model

Description

The San Ace 120T is a series of DC brushless fans from Sanyo Denki America Inc.

  • Series: San Ace 120T
  • Shape: Square
  • Dimensions: 119mm Length x 119mm Height
  • Rated Voltage: 12VDC
  • Air Flow Rate: 211.8 CFM (5.93m³/min)
  • Static Pressure: 1.080 in H2O (269.0 Pa)
  • Package: Box
  • Status: Active

You May Also Be Interested in

Delta Electronics
FAN BLOWER 50X10.3MM 5VDC WIRE
Need more? Email Us
Sanyo Denki America Inc.
FAN 40X28MM 24VDC TACH
Need more? Email Us
Sanyo Denki America Inc.
FAN 120X38MM 48VDC RBLS TACH / DC Fan Axial Ball Bearing 48V 40.8V to 55.2V 102.4CFM 39dB 119 X 119 X 38mm
Need more? Email Us
Sunon Fans
DC Fan Axial Ball Bearing 12V 10.2V to 13.8V 190CFM 63dB 120 X 120 X 38mm High Speed / FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
Delta Electronics
FAN AXIAL 40X20MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Ball 10.1 CFM (0.283m³/min) 2 Wire Leads
Need more? Email Us
Sunon Fans
FAN AXIAL 80X25MM 12VDC WIRE / DC Fan Sleeve Bearing 12V 0.145A 1.7W 3200RPM 41CFM 33dB Flange Mount
Need more? Email Us
ebm-papst
FAN AXL 171.5X50.8MM 24VDC TERM
Need more? Email Us
Delta Electronics
Need more? Email Us
Qualtek
FAN AXIAL 172X51MM 12VDC WIRE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $144.1609 $144.1609
2+ $139.3556 $278.7112
3+ $124.9395 $374.8185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess