EN
  • EN
  • DE

IBM 00V7403 - 7.2K RPM 2 TB Near LC

Part No IBM 00V7403 - 7.2K RPM 2 TB Near LC
Manufacturer IBM
Catalog Harddrives
Description 7.2K RPM 2 TB Near LC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Harddrives
Win Source Part Number 1418943-IBM 00V7403 - 7.2K RPM 2 TB Near LC
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 00V7403 - 7.2K RPM 2 TB Near LC CAD Model

Description

The IBM 00V7403 represents a high-quality storage solution, offering 2TB of capacity in a Near-Line SATA configuration, well-suited for businesses seeking a balance between high-capacity storage and affordability. Operating at 7,200 RPM, this drive provides a reliable and efficient performance for applications requiring rapid access to large volumes of data. Engineered for use in bulk storage applications, the IBM 00V7403 excels in data archiving, digital media storage, and data backup solutions, where its combination of cost-effectiveness and capacity make it an attractive option. The Near-Line SATA designation indicates that while this drive may not match the performance of primary online storage, it offers an excellent compromise for secondary storage tasks that require large capacity but can tolerate slightly slower data access times. Suitable for a wide range of IBM servers and storage systems, this drive is an excellent choice for businesses looking to expand their storage capability without incurring the higher costs associated with faster, primary storage options.

You May Also Be Interested in

IBM
1.86TB Mainstream SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
1TB SATA HDD DS3000
Need more? Email Us
IBM
600GB 10K RPM SFF 3 DISK 4K
Need more? Email Us
IBM
10K/18.2GB Disk Module SSA
Need more? Email Us
IBM
1TB SATA 3.5inch HDD
Need more? Email Us
IBM
DS3000 750GB HS dual port SATA
Need more? Email Us
IBM
IBM 2.5in SAS SSD 800 GB HDD
Need more? Email Us
IBM
IBM 2072-ACLC. HDD size: 2.5", HDD capacity: 600 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
200GB 2.5INCH SSD (E MLC)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess