Products specifications Report Issue?

Category Fans, Thermal Management>DC Brushless Fans (BLDC)
Mfr Delta Electronics
Series EFB
Package Tray
Voltage - Rated 12VDC
Dimension Square - 40mm L x 40mm H
Width 20.00mm
Air Flow 10.1 CFM (0.283m³/min)
Static Pressure 0.416 in H2O (103.6 Pa)
Bearing Type Ball
Fan Type Tubeaxial
Features Locked Rotor Protection
Noise 32.5dB(A)
Power (Watts) 1.44 W
RPM 9000 RPM
Termination 2 Wire Leads
Temperature Range - Operating 14 ~ 158°F (-10 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.073 lb (33.11 g)
Current Rating (Amps) 0.120A
Voltage Range 7 ~ 13.8VDC
Material - Frame Plastic
Material - Blade Plastic
Lifetime @ Temp. 70000 Hrs @ 40°C
Base Product Number EFB0412
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Other Names 603-1010
Standard Package 336
Win Source Part Number 1020105-EFB0412VHD
Ultra Librarian 3D Model Ultra Librarian EFB0412VHD CAD Model

Description

Delta Electronics EFB0412VHD is a DC fan designed for thermal management in compact electronic systems where reliable airflow is important to system stability and service life. Components in this category are commonly selected for cooling power supplies, networking hardware, industrial control equipment, embedded systems, and other assemblies that need active heat dissipation in confined spaces. Engineers often consider Delta Electronics fans for established brand recognition, broad use across industrial and electronics applications, and suitability for maintaining operating temperatures in continuously running equipment. For new designs, this part should be reviewed within the context of acoustic, airflow, power, and mechanical fit requirements using the latest official documentation. Lifecycle status information for EFB0412VHD is currently not available, so supply continuity should be verified before committing to production. RoHS compliance information is also not available in the provided data and should be confirmed directly through the manufacturer datasheet or authorized channel documentation.

You May Also Be Interested in

Delta Electronics
FAN AXIAL 120X38MM 48VDC WIRE / Fan Tubeaxial 48VDC Square - 120mm L x 120mm H Ball 210.4 CFM (5.89m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for QFR1248GHE-SP01
NMB Technologies Corporation
Need more? Email Us
ECAD model for 3610SB-05W-B30-B00
Delta Electronics
FAN AXIAL 120X25.4MM 12VDC WIRE / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 113.1 CFM (3.17m³/min) 3 Wire Leads
Need more? Email Us
ECAD model for AFB1212SH-F00
ebm-papst
FAN AXIAL 172X50.8MM 24VDC WIRE
Lowest to $318.2652
ECAD model for 6314/2TDHHP
Delta Electronics
FAN DC AXL 12V 120X25.4 3000RPM / Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Ball 89.7 CFM (2.51m³/min) 4 Wire Leads
Need more? Email Us
ECAD model for AFC1212D-SP19
NMB Technologies Corporation
FAN AXIAL 80X15MM 12VDC WIRE
Need more? Email Us
ECAD model for FBA08T12L
Sanyo Denki America Inc.
FAN 92X38MM 12VDC TACH,PWM / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 141.2 CFM (3.95m³/min) 4 Wire Leads
Lowest to $95.4180
ECAD model for 9GA0912P1H03
Orion Fans
FAN AXIAL 40X20MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 40mm L x 40mm H Ball 8.0 CFM (0.224m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for OD4020-24MB
Sunon Fans
DC FAN 30X15 12VDC VAPO / Fan Tubeaxial 12VDC Square - 30mm L x 30mm H Vapo-Bearing™ 6.0 CFM (0.168m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for MF30151V1-1000U-A99

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention