Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Sanken
Packaging Bulk
Motor Type - Stepper Unipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2, 1/4, 1/8
Applications General
Output Current 1.5A
Operating Supply Voltage 10 V ~ 44 V
Voltage - Load 10 V ~ 44 V
Operating Temperature Range -20°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 18-SIP (Bent and Staggered Leads)
Manufacturer Package 18-ZIP
Win Source Part Number 1260557-STA7131MPR
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Limited
Family Name STA7131MPR
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian STA7131MPR CAD Model

Description

The STA7131MPR is a power MOSFET that is suitable for general applications.

  • Application: General Applications
  • Integration: Fully Integrated Driver with Control and Power Stages
  • Interface: Parallel
  • Output Configuration: Half-Bridge
  • Load Voltage: 10 V to 44 V
  • Current Output: 1.5 A
  • Motor Type: Unipolar (Stepper), Brushed DC (AC/DC)
  • Step Resolution: 1, 1/2, 1/4, 1/8
  • Package: 18-SIP (Bent and Staggered Leads)
  • Operating Temperature: -20°C to 150°C (TJ)
  • Operating Supply Voltage: 10 V to 44 V
  • Manufacturer: Sanken
  • Packaging: Bulk

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR 44SSOP
Lowest to $9.0332
ECAD model for LV8732V-TLM-H
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Maxim Integrated
IC MOTOR DRIVER TSOT
Need more? Email Us
ECAD model for MAX14677EZA+T
Texas Instruments
IC MTR DRVR DC 6-95V 40WQFN / Multiphase Motor Driver Power MOSFET SPI 40-WQFN (6x6)
Lowest to $3.6184
ECAD model for DRV8353SRTAT
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention