Products specifications Report Issue?

Category Filters
Family Common Mode Chokes
Manufacturer Pulse
Win Source Part Number 346515-PE-67582
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-67582 CAD Model

Description

The PE-67582 is a robust Ethernet pulse transformer manufactured by Pulse Electronics, designed for use in 10/100/1000 Base-T Ethernet applications. This transformer provides the necessary electrical isolation and signal coupling between the Ethernet PHY and the network, ensuring reliable and high-speed data transmission. Its design focuses on minimizing signal distortion and maximizing signal integrity in demanding networking environments.

Applications

  • 10/100/1000 Base-T Ethernet networks
  • Network Interface Cards (NICs)
  • Routers and switches
  • Embedded systems with Ethernet connectivity
  • Industrial control systems

Features

  • Designed for 10/100/1000 Base-T Ethernet applications
  • Surface mount package for easy assembly
  • High isolation voltage for enhanced safety and reliability
  • Compliant with IEEE 802.3 standards
  • Optimized for low common mode emissions
  • Wide operating temperature range

Benefits

  • Improved signal integrity: Delivers clear and accurate data transmission by minimizing noise and signal distortion.
  • Enhanced electrical isolation: Protects sensitive Ethernet circuitry from voltage spikes and transient signals, ensuring reliable operation.
  • Reduced EMI: Low common mode emissions help to minimize interference with other electronic components, maintaining system-level performance.
  • Easy integration: Surface mount package simplifies the assembly process, reducing manufacturing costs.
  • Reliable performance: Designed to meet or exceed industry standards for performance and safety, ensuring long-term reliability.

Additional Details

The PE-67582 features a specific turns ratio optimized for impedance matching in Ethernet interfaces. Its construction utilizes high-quality materials to ensure long-term stability and performance. Key electrical characteristics include insertion loss, return loss, and isolation voltage, all meticulously designed for optimum Ethernet functionality. The transformer's compact design makes it suitable for space-constrained applications. It's commonly paired with Ethernet PHYs from leading manufacturers like Broadcom, Marvell, and Realtek, providing a reliable front-end solution for Ethernet connectivity. Its optimized design helps systems meet stringent regulatory requirements for EMI and safety. The component's performance characteristics are rigorously tested to ensure consistency and reliability across a broad range of operating conditions.

You May Also Be Interested in

TE Connectivity
CMC 330UH 50A 3LN TH
Need more? Email Us
ECAD model for RB8532-50-0M3
Pulse
COMMON MODE CHOKE 2LN SMD / Common Mode Chokes Dual 4700uH 26dB 1Ohm DCR SMD T/R
Lowest to $1.0166
ECAD model for PE-65855NLT
TE Connectivity
CMC 940UH 25A 3LN TH
Need more? Email Us
ECAD model for RB8532-25-0M9
Schurter Inc.
CMC 10A 2LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0229-1005
Murata Electronics North America
Common Mode Chokes Dual 1kOhm 100MHz 2.5A 0.034Ohm DCR SMD T/R
Need more? Email Us
ECAD model for DLW5BTM102TQ2K
Triad Magnetics
CMC 20MH 2.9A 2LN THROUGH HOLE
Need more? Email Us
ECAD model for CMT-8110
Wurth Electronics Inc
CMC 700UH 21.5A 2LN TH
Need more? Email Us
ECAD model for 744830007215
Schurter Inc.
CMC 40A 2LN TH
Need more? Email Us
ECAD model for DKIP-0233-4003
Schaffner EMC Inc.
CMC 47MH 600MA 2LN TH
Lowest to $5.6959
ECAD model for RN232-0.6-02-47M

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention