EN
  • EN
  • DE

M81708FP

Part No M81708FP
Manufacturer Powerex Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description HVIC DRVR 600V 120-250MA 16-SOP / Half Bridge (2) Driver AC Loads, Bulbs, General Purpose Power MOSFET 16-SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Full, Half-Bridge Drivers
Mfr Powerex Inc.
Package Bulk
Product Status Obsolete
Output Configuration Half Bridge (2)
Applications AC Loads, Bulbs, General Purpose
Interface Logic
Load Type Inductive, Capacitive, Resistive
Technology Power MOSFET
Rds On (Typ) 15Ohm LS, 35Ohm HS
Current - Peak Output 200mA
Voltage - Supply 10V ~ 20V
Voltage - Load 500V (Max)
Temperature Range - Operating -20°C ~ 125°C (TJ)
Fault Protection Shoot-Through
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SOP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 129
Win Source Part Number 982525-M81708FP
Ultra Librarian 3D Model Ultra Librarian M81708FP CAD Model

Description

The Powerex Inc. 982525-M81708FP is a power MOSFET technology integrated circuit with a half-bridge output configuration.

  • Output Configuration: Half-Bridge
  • Voltage Load: 500V (Max)
  • Rds On (Typ): 15Ohm LS, 35Ohm HS
  • Fault Protection: Shoot-Through
  • Current-Peak Output: 200mA
  • Voltage Supply: 10V ~ 20V
  • Package: 16-SOIC (0.209", 5.30mm Width)
  • Temperature Range: -20°C ~ 125°C (TJ)
  • Category: PMIC - Full, Half-Bridge Drivers
  • Supplier Device Package: 16-SOP
  • Manufacturer: Powerex Inc.
  • Product Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
ISOLATED HALF-BRIDGE DRIVER / Driver
Lowest to $3.1282
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692
Infineon Technologies
IC MOTOR DRIVER TO263-7 / Driver
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess