Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching 200kHz
Current - Startup 400μA
Supply Voltage - Operating 13 V to 30 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 035643-UC2852N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UC2852N CAD Model

Description

The UC2852N, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance integrated circuit designed to meet the rigorous demands of advanced power management applications. This versatile device is part of TI's UCx852 family of products, which are known for their reliability and efficiency in power supply operations.

Key Features

  • Enhanced Performance: The UC2852N is engineered to deliver exceptional performance, providing precise control for a variety of power supply systems.
  • Versatile Applications: Suitable for use in offline and DC-to-DC converter applications, the UC2852N is a perfect fit for a broad range of electronic devices and systems.
  • Programmable Output: With its programmable output feature, users can easily tailor the device to match the specific requirements of their power supply circuit.
  • High Efficiency: The UC2852N is designed to optimize power efficiency, which is crucial for reducing energy consumption and heat generation in electronic systems.

Technical Specifications

The UC2852N boasts an impressive array of technical specifications that make it a standout choice for power management solutions:

  • Operating Temperature Range: The device is built to operate reliably across a wide temperature range, ensuring stability and performance under varying environmental conditions.
  • Package Type: Housed in a robust package, the UC2852N is designed for easy integration into a variety of circuit layouts.
  • Regulatory Compliance: Texas Instruments ensures that the UC2852N adheres to industry standards and regulatory requirements, providing peace of mind for designers and manufacturers.

Applications

With its robust design and flexible functionality, the UC2852N is well-suited for numerous applications, including:

  • Switching power supplies
  • Power converters
  • Motor control systems
  • Renewable energy systems
  • Automotive electronics

In conclusion, the UC2852N from Texas Instruments represents a highly reliable and efficient solution for modern power management challenges. Its combination of performance, versatility, and technical excellence makes it an ideal choice for designers seeking to create sophisticated electronic products.

You May Also Be Interested in

Power Integrations
IC PFC CTLR 150W 90V 16ESIP L
Need more? Email Us
ECAD model for PFS7524L
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for ML4824CS2X
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.8993
ECAD model for NCL2801CFADR2G
Fairchild/ON Semiconductor
IC PFC CTRLR AVERAGE CURR 16DIP
Need more? Email Us
ECAD model for ML4824CP1
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC / PWM CONTRLR 0.1mA 230kHz 20-Pin SOIC T/R
Lowest to $6.1583
ECAD model for UCC28511DWR
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG
ON Semiconductor
IC POWER FACTOR CONTROLLER 8SOIC
Need more? Email Us
ECAD model for MC33232DR2
NXP / Nexperia
IC CTLR SMPS 8SO / AC/DC Switching Converters
Need more? Email Us
ECAD model for TEA1532CT/N1,118
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention