EN
  • EN
  • DE

NTP1201A

Part No NTP1201A
Manufacturer Sanken
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sanken
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832947-NTP1201A
Ultra Librarian 3D Model Ultra Librarian NTP1201A CAD Model

Description

The NTP1201A is a power MOSFET manufactured by Sanken Electric. This device is designed for use in a variety of power switching applications, providing efficient and reliable performance. It is commonly used in power supplies, motor control circuits, and DC-DC converters, offering a balance of low on-resistance, fast switching speed, and robust design.

Applications:

  • Power Supplies: Used in power supplies for switching and regulation, providing efficient power conversion.
  • Motor Control Circuits: Employed in motor control circuits to control the speed and direction of motors.
  • DC-DC Converters: Integrated into DC-DC converters to convert voltage levels efficiently.
  • Inverters: Used in inverters to convert DC power to AC power.
  • Lighting Systems: Integrated into lighting systems for efficient power switching and control.

Features:

  • Low On-Resistance (RDS(on)): Offers low on-resistance to minimize power losses and improve efficiency.
  • Fast Switching Speed: Features fast switching speed, enabling efficient operation in high-frequency applications.
  • High Breakdown Voltage: Provides high breakdown voltage for reliable operation in high-voltage environments.
  • Avalanche Energy Rated: Designed to withstand avalanche energy, enhancing its robustness and reliability.
  • Integrated Protection Features: May include integrated protection features such as over-temperature protection and over-current protection.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high efficiency in power conversion.
  • Reliable Performance: Robust design and integrated protection features ensure reliable performance in demanding applications.
  • Versatile Application: Suitable for a wide range of power switching applications, from power supplies to motor control.
  • Easy Integration: Standard package and pinout facilitate easy integration into existing circuits and systems.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Cost-Effective Solution: Offers a cost-effective solution for efficient power switching and control.

Technical Specifications: The NTP1201A typically features a drain-source voltage (VDS) of 60V, a drain current (ID) of 12A, and an on-resistance (RDS(on)) of around 0.08Ω. It has a gate-source voltage (VGS) of ±20V and operates within a temperature range of -55°C to +150°C. The package type is typically a TO-220 or similar through-hole package. The switching time is typically in the nanosecond range.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess