Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Lite-On Inc.
Packaging Reel - TR
Status Active
Color Red, Green, Blue (RGB)
Configuration Common Anode
Lens Color White
Lens Transparency Diffused
Millicandela Rating 112.5mcd Red, 281mcd Green, 104mcd Blue
Lens Style/Size Rectangle with Flat Top, 1.15mm x 1.60mm
Forward Voltage 2.1V Red, 3.35V Green, 3.35V Blue
Current - Test 20mA Red, 20mA Green, 20mA Blue
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 624nm Red, 525nm Green, 470nm Blue
Wavelength - Peak 632nm Red, 520nm Green, 468nm Blue
Case / Package Chip LED
Height (Max) 0.35mm
Win Source Part Number 095421-LTST-C19HE1WT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LTST-C19HE1WT CAD Model

Description

The Lite-On Inc. LTST-C19HE1WT is a chip LED designed for use in a variety of optoelectronic applications.

Key Features:

  • Configuration: Common anode
  • Colors: Red, green, and blue (RGB)
  • Forward Voltage: 2.1V (red), 3.35V (green and blue)
  • Viewing Angle: 130 degrees

Applications: Backlighting, status indicators, and automotive lighting

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.5265
ECAD model for LATBG66B
Rohm Semiconductor
Need more? Email Us
ECAD model for SML-022ML8TT86 QN
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VGC/TR8
Rohm Semiconductor
Lowest to $1.0341
ECAD model for SML-P12PTT86RK
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for LYT77K-K2M1-26
Lumex Opto/Components Inc.
LED SMT GREEN 0805 PKG / LED Indication - Discrete
Need more? Email Us
ECAD model for SML-LXF0805SUGC-TR
OSRAM Opto Semiconductors Inc.
Lowest to $0.3661
ECAD model for LST656
OSRAM Opto Semiconductors Inc.
Need more? Email Us
ECAD model for T2-6K-0-20
Everlight Electronics Co Ltd
Need more? Email Us
ECAD model for 67-21VYC/TR8

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
950+ $0.0527 $50.0650
2,025+ $0.0494 $100.0350
3,145+ $0.0477 $150.0165
4,505+ $0.0444 $200.0220
5,855+ $0.0427 $250.0085
7,320+ $0.0410 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 990,000 pieces
MOQ: 950 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention