EN
  • EN
  • DE

PS8401ATQFN40GTR2-A4

Part No PS8401ATQFN40GTR2-A4
Manufacturer Parade
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Parade
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834218-PS8401ATQFN40GTR2-A4
Ultra Librarian 3D Model Ultra Librarian PS8401ATQFN40GTR2-A4 CAD Model

Description

The PS8401ATQFN40GTR2-A4, manufactured by Parade Technologies, is a DisplayPort 1.4 Linear Redriver. This integrated circuit is designed to enhance the signal integrity of DisplayPort signals, enabling reliable transmission over longer distances and through lossy channels. It is particularly useful in applications where signal degradation can be a significant issue, such as in high-resolution displays and extended cable connections.

Applications

  • Laptops and Notebooks: Used to improve DisplayPort signal quality for external display connections.
  • Desktop PCs: Enhances DisplayPort signal integrity for high-resolution monitors and VR headsets.
  • Docking Stations: Provides a reliable DisplayPort connection to multiple displays and peripherals.
  • Motherboards: Integrated to ensure robust DisplayPort performance for integrated graphics.
  • Graphics Cards: Improves signal quality for high-end displays and multi-monitor setups.

Features

  • DisplayPort 1.4 Compliance: Fully compliant with DisplayPort 1.4 specifications, supporting high bandwidth and data rates.
  • Linear Redriver: Provides linear equalization to compensate for channel losses and improve signal integrity.
  • Adjustable Equalization: Allows fine-tuning of equalization settings to optimize performance for different cable lengths and channel characteristics.
  • Low Power Consumption: Designed for energy-efficient operation, minimizing power usage in portable devices.
  • QFN40 Package: Compact QFN (Quad Flat No-Lead) package for easy integration into space-constrained designs.
  • Transparent Operation: Operates transparently, with minimal impact on system latency and performance.

Benefits

  • Improved Signal Integrity: Enhances DisplayPort signal quality, ensuring reliable transmission over longer distances.
  • High-Resolution Support: Enables the use of high-resolution displays and VR headsets without signal degradation.
  • Enhanced Performance: Optimizes DisplayPort performance for demanding applications, such as gaming and video editing.
  • Easy Integration: Compact package and straightforward operation simplify integration into various electronic devices.
  • Reduced Power Consumption: Minimizes power usage, making it suitable for battery-powered devices.
  • Adjustable Settings: Provides flexibility to optimize performance for different system configurations.

Additional Details

The PS8401ATQFN40GTR2-A4 is designed to compensate for signal losses in DisplayPort channels, ensuring that high-resolution video and audio signals are transmitted reliably. Its linear equalization capability allows it to adjust for different cable lengths and channel characteristics, providing optimal performance in a variety of applications. The low power consumption and compact QFN40 package make it an ideal choice for both portable and desktop devices.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1819 $50.1837
56+ $1.7902 $100.2512
87+ $1.7343 $150.8841
120+ $1.6784 $201.4080
155+ $1.6224 $251.4720
207+ $1.4546 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess