Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1023041-MPD23777FK
Ultra Librarian 3D Model Ultra Librarian MPD23777FK CAD Model

Description

The MPD23777FK is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, a global leader in semiconductor design and manufacturing. This product is part of TI's extensive portfolio of electronic components that cater to a wide range of applications, from consumer electronics to industrial systems.

Key Features

  • High Performance: The MPD23777FK is designed to deliver exceptional performance, making it suitable for demanding applications that require reliable and efficient operation.
  • Energy Efficiency: With advanced power management features, this IC helps to reduce energy consumption, which is critical for battery-powered devices and energy-sensitive systems.
  • Compact Size: The small form factor of the MPD23777FK allows for its integration into space-constrained designs, offering flexibility for product developers.

Applications

The versatile nature of the MPD23777FK makes it ideal for a variety of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Control Units
  • Communication Devices

Technical Specifications

The MPD23777FK boasts an array of technical specifications that underscore its advanced capabilities:

  • Voltage Range: Optimized for specific voltage requirements to ensure compatibility with a range of devices.
  • Current Capacity: Designed to handle sufficient current loads for its target applications.
  • Temperature Range: Capable of operating within a wide temperature range, making it suitable for harsh environments.
  • Package Type: Available in a package that is conducive to efficient manufacturing processes and easy integration into various designs.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The MPD23777FK is manufactured to meet stringent quality standards, ensuring reliability and longevity in the field. Customers can trust TI's reputation for producing durable and dependable components.

Support and Resources

For engineers and product developers, Texas Instruments provides extensive support and resources, including detailed datasheets, application notes, and design tools. These resources are designed to facilitate the integration of the MPD23777FK into various applications, helping to reduce development time and accelerate time-to-market.

You May Also Be Interested in

211
Platt Cases
211 BLOW MOLDED CASE
Lowest to $0.2232
ECAD model for 211
3M
SCOTCH BOX SEALING TAPE DISPENSE
Need more? Email Us
ECAD model for H128
CLIFF Electronic Components Ltd
QT1 EURO PLUG 2M 5A FUSE
Need more? Email Us
ECAD model for CL1860
Omron
CABLE 1 AXIS CONTROL 1M / Cable Assembly Control Cable 1 axis 1m
Need more? Email Us
ECAD model for R88A-CPG001M1
TE Connectivity
ILM ASSY WITH COVER, WIDE, LGA20 / Connector ILM Assembly For LGA 2011 Connectors
Need more? Email Us
ECAD model for 2229339-2
Brady Corporation
R6201, 4.02" X 120 YDS
Need more? Email Us
ECAD model for R6201
Panasonic
AYF524015
Need more? Email Us
ECAD model for AYF524015
Mueller Electric Co
TELECOM CLIP SILVER NON-INSUL
Need more? Email Us
ECAD model for JP-8783-L
TE Connectivity
EXT TOOL / Extraction Tool For Contacts, Size 8
Lowest to $7.2859
ECAD model for 0411-353-0805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention