EN
  • EN
  • DE

PT7M6427CLTA3

Part No PT7M6427CLTA3
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834405-PT7M6427CLTA3
Ultra Librarian 3D Model Ultra Librarian PT7M6427CLTA3 CAD Model

Description

The PT7M6427CLTA3 is a voltage detector IC manufactured by Pericom (now Diodes Incorporated). This component is designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other system components when the voltage falls below a predetermined threshold. This ensures that the system starts up and operates correctly, preventing erroneous behavior due to low voltage conditions.

Applications:

  • Microcontroller-based systems: Monitors power supply voltage for reliable operation.
  • Embedded systems: Ensures proper system initialization and prevents data corruption.
  • Industrial control systems: Provides voltage monitoring for critical applications.
  • Automotive electronics: Safeguards against voltage fluctuations in vehicle electrical systems.
  • Power supplies: Monitors output voltage to ensure stability and prevent damage.

Features:

  • Precise voltage detection: Accurately monitors voltage levels with a defined threshold.
  • Open-drain reset output: Compatible with various microcontroller input configurations.
  • Low power consumption: Minimizes the impact on overall system power budget.
  • Small package: Enables space-saving designs in compact devices.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.

Benefits:

  • Reliable system startup: Ensures that the microcontroller resets properly during power-up.
  • Data protection: Prevents data corruption caused by low voltage conditions.
  • Improved system stability: Monitors voltage levels to maintain stable operation.
  • Simplified design: Reduces the complexity of reset circuitry.
  • Enhanced system safety: Prevents unpredictable behavior due to undervoltage.

The PT7M6427CLTA3 typically features a fixed voltage threshold that is precisely calibrated during manufacturing. When the monitored voltage drops below this threshold, the device asserts a reset signal, typically by pulling the output low. Once the voltage recovers above the threshold plus the hysteresis voltage, the reset signal is de-asserted after a certain delay, allowing the microcontroller to resume operation. The specific threshold voltage, hysteresis voltage, and reset delay time are typically detailed in the product datasheet. The open-drain output requires a pull-up resistor to a positive voltage supply. This resistor value should be chosen to provide appropriate signal levels for the microcontroller input.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1848 $70.3696
5+ $28.8692 $144.3460
7+ $27.9672 $195.7704
9+ $27.0651 $243.5859
12+ $26.1631 $313.9572
15+ $23.4569 $351.8535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess