EN
  • EN
  • DE

PT7A6525LJEX

Part No PT7A6525LJEX
Manufacturer Pericom
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Pericom
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834404-PT7A6525LJEX
Ultra Librarian 3D Model Ultra Librarian PT7A6525LJEX CAD Model

Description

The PT7A6525LJEX is a power management integrated circuit (PMIC) from Pericom Semiconductor, now part of Diodes Incorporated. This PMIC is designed to efficiently manage power distribution in various electronic devices, ensuring stable operation and optimized performance. It integrates multiple functions into a single chip, reducing the overall component count and board space requirements.

Applications:

  • Portable electronic devices (smartphones, tablets, wearables)
  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Consumer electronics (set-top boxes, media players)

Features:

  • High-efficiency DC-DC conversion: Ensures minimal power loss during voltage regulation.
  • Multiple output voltages: Provides flexibility to power different components with varying voltage requirements.
  • Integrated protection features: Includes over-voltage, over-current, and short-circuit protection to safeguard the system.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Compact package: Enables space-saving design in small form-factor devices.
  • Enable/Disable control: Allows for power sequencing and system-level power management.

Benefits:

  • Extended battery life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Improved system reliability: Integrated protection features prevent damage from electrical faults.
  • Reduced board space: Compact package and integrated functions minimize the required PCB area.
  • Simplified design: Integrated features and functionalities ease design complexity and reduce time-to-market.
  • Cost-effective solution: Integration of multiple functions reduces the overall BOM cost.

The PT7A6525LJEX typically operates within a specified input voltage range and provides several regulated output voltages to power different sections of a device. Its switching frequency is optimized for efficiency and minimal noise. The device incorporates thermal shutdown protection, which automatically disables the PMIC if the die temperature exceeds a safe limit, preventing damage from overheating. Detailed specifications regarding input voltage range, output voltage levels, switching frequency, and protection thresholds can be found in the product datasheet.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess