EN
  • EN
  • DE

BL0202B-TL

Part No BL0202B-TL
Manufacturer Sanken
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case SOP
Manufacturer Sanken
Manufacturer Homepage www.sanken-ele.co.jp/en
Win Source Part Number 713797-BL0202B-TL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL0202B-TL CAD Model

Description

The BL0202B-TL is a synchronous buck converter IC manufactured by Sanken Electric. It's designed for high-efficiency step-down DC-DC conversion in a variety of applications, offering a compact solution with integrated protection features.

Applications

  • Power Supplies: Regulated power supplies for various electronic devices.
  • Point-of-Load (POL) Converters: Supplying power to specific components or subsystems in electronic systems.
  • Battery-Powered Devices: DC-DC conversion in portable devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Powering microcontrollers, sensors, and other components in industrial control systems.
  • Automotive Applications: DC-DC conversion for various automotive electronic systems.

Features

  • Synchronous Rectification: Improves efficiency by replacing the traditional rectifier diode with a MOSFET.
  • Integrated MOSFETs: Reduces external component count and simplifies the design.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, increasing application flexibility.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific application requirements.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to overcurrent conditions.
  • Overtemperature Protection (OTP): Protects the converter from overheating by shutting it down when the temperature exceeds a safe level.

Benefits

  • High Efficiency: Synchronous rectification significantly improves efficiency, reducing power losses and heat generation.
  • Compact Design: Integrated MOSFETs and other features reduce the need for external components, resulting in a smaller and more compact solution.
  • Versatile: Wide input voltage range and adjustable output voltage make it suitable for a wide range of applications.
  • Robust Protection: Overcurrent and overtemperature protection features ensure reliable operation and prevent damage to the converter and the load.
  • Simplified Design: Integrated features simplify the design process and reduce the time and effort required to develop a power supply solution.

Additional Details

The BL0202B-TL is typically used in applications requiring a step-down conversion from a higher voltage to a lower voltage. It usually operates at a fixed switching frequency, which helps to minimize noise and improve stability. The external components, such as inductors and capacitors, are carefully selected to optimize performance and stability. The small package size makes it suitable for applications where space is limited. The device is designed to provide a stable and regulated output voltage under varying load conditions. Furthermore, it supports various compensation techniques to ensure stable operation over a wide range of operating conditions.

You May Also Be Interested in

Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
100+ $1.0140 $101.4000
155+ $0.9791 $151.7605
220+ $0.9091 $200.0020
290+ $0.8742 $253.5180
360+ $0.8392 $302.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,930 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess