EN
  • EN
  • DE

SY10EL34LZC

Part No SY10EL34LZC
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 5V/3.3V ÷2, ÷4, ÷8 CLOCK GENERATION CHIP | IC CLK GEN /2/4/6 5V/3.3V 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Clock Generator
PLL No
Input ECL, PECL
Output Clock
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 3.8V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number SY10EL34
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1262952-SY10EL34LZC
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10EL34LZC CAD Model

Description

Microchip Technology's SY10EL34LZC: High-Speed Differential Receiver

Introducing the SY10EL34LZC, a premier high-speed differential receiver designed by Microchip Technology to address the needs of demanding digital systems. This product is part of the precision edge series and is specifically engineered to provide high-speed performance in a variety of applications, ranging from data communication to signal processing.

The SY10EL34LZC is a versatile component that operates from a 5V supply voltage, ensuring compatibility with a wide range of digital circuits. It features a differential line receiver based on the ECLinPS Lite™ technology, which guarantees fast propagation delays and minimal skew. This makes it an ideal choice for high-frequency systems where timing accuracy is critical.

With a maximum frequency of operation well into the GHz range, the SY10EL34LZC is capable of handling high-speed signals with ease. Its differential input structure allows for reduced noise and improved signal integrity, which is essential for maintaining the quality of high-speed digital signals. The device is also equipped with internal input hysteresis, which provides excellent noise margin and enhances its performance in noisy environments.

The SY10EL34LZC comes in a compact 20-pin PLCC (Plastic Leaded Chip Carrier) package, making it suitable for space-constrained applications. Its surface-mount form factor allows for efficient assembly on printed circuit boards, facilitating integration into a wide array of electronic systems.

As a product from Microchip Technology, a leading provider of microcontroller and analog semiconductors, the SY10EL34LZC benefits from the company's commitment to quality and reliability. Customers can expect consistent performance and durability from this high-speed differential receiver, which is designed to meet the rigorous standards of the electronics industry.

Whether it's for telecommunications, computing, or industrial applications, the SY10EL34LZC is a reliable choice for engineers looking to enhance their system's speed and signal fidelity. With Microchip's support and expertise, this product stands as a testament to the innovation and quality that professionals in the field have come to expect.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ VFQFN
Lowest to $31.9204
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7307 $59.6912
38+ $3.0608 $116.3104
59+ $2.9660 $174.9940
81+ $2.8702 $232.4862
105+ $2.7743 $291.3015
140+ $2.4879 $348.3060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess