EN
  • EN
  • DE

UCC38500DW

Part No UCC38500DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC/PWM CONTROLLER 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 100kHz
Current - Startup 150μA
Supply Voltage - Operating 9.7 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 1116070-UCC38500DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC38500DW CAD Model

Description

Product Overview: UCC38500DW by Texas Instruments

The UCC38500DW is a sophisticated power management integrated circuit (IC) developed by Texas Instruments, designed to enhance the performance and efficiency of power supply systems. This innovative IC is particularly suitable for switch-mode power supplies (SMPS) and is revered for its ability to deliver precise control and regulation of power.

Key Features

  • Advanced Control: The UCC38500DW incorporates state-of-the-art control algorithms that enable it to manage and optimize power conversion processes efficiently, resulting in improved power supply performance.
  • High Efficiency: With features designed to minimize power loss, this IC ensures high-efficiency levels across a wide range of load conditions, making it an ideal choice for energy-sensitive applications.
  • Flexibility: The device offers a high level of flexibility, supporting various topologies and configurations, which allows designers to use it in multiple applications and designs.
  • Protection Features: It includes a comprehensive suite of protection features such as overcurrent, overvoltage, and thermal shutdown, which safeguard the power supply and the end application from potential damage caused by abnormal operating conditions.

Applications

The UCC38500DW is versatile and can be used in a wide array of applications, including:

  • Power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial systems
  • Computing and data storage devices

Technical Specifications

The UCC38500DW is available in a surface-mount package and is characterized by the following technical specifications:

  • Input Voltage Range: Suitable for various input voltages, adapting to different power sources.
  • Switching Frequency: It supports a range of frequencies, providing designers with the flexibility to optimize for efficiency or size.
  • Regulation Accuracy: High precision in output voltage and current regulation ensures reliable operation of the end application.

Overall, the UCC38500DW from Texas Instruments stands out as a reliable and efficient solution for power management, suitable for a multitude of applications that demand high-quality power supplies.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1387 $54.8322
14+ $7.4985 $104.9790
21+ $7.2641 $152.5461
29+ $7.0298 $203.8642
37+ $6.7955 $251.4335
50+ $6.0925 $304.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess