EN
  • EN
  • DE

TDA9886TS/V4

Part No TDA9886TS/V4
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description I2C-bus controlled single and multistandard alignment-free IF-PLL demodulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266455-TDA9886TS/V4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9886TS/V4 CAD Model

Description

The NXP TDA9886TS/V4 is a versatile and high-performance integrated circuit designed to serve as a single-chip TV tuner solution. This advanced IC is ideal for simplifying the design and enhancing the functionality of modern television sets, VCRs, and set-top boxes. With its compact design, it offers a powerful combination of features that enable it to demodulate various types of analog television signals with exceptional clarity and stability.

Key Features

  • Multi-Standard Support: The TDA9886TS/V4 is capable of handling a wide range of analog broadcast standards, including NTSC, PAL, and SECAM. This makes it a highly adaptable solution for global products.
  • Automatic Gain Control (AGC): With its integrated AGC feature, the IC ensures optimal signal strength by automatically adjusting the gain to compensate for variations in input signal levels.
  • Sound Carrier Detection: The chip is equipped with sound carrier detection capabilities, allowing for precise audio demodulation in conjunction with the video signal processing.
  • Easy Integration: The TDA9886TS/V4 comes in a small-outline package, making it easy to integrate into various electronic assemblies without taking up significant space.

Applications

Due to its flexibility and comprehensive feature set, the TDA9886TS/V4 is suitable for a broad array of applications within the consumer electronics market. Its primary use cases include:

  • Television Receivers
  • Video Cassette Recorders
  • Digital Set-Top Boxes
  • PC TV Cards

Technical Specifications

The TDA9886TS/V4 operates on a supply voltage ranging from 4.5V to 5.5V, making it compatible with most standard power supplies used in consumer electronics. Its operational temperature range ensures reliability across diverse environments.

Conclusion

NXP's TDA9886TS/V4 represents a state-of-the-art solution for analog signal reception and processing in multimedia devices. Its compact form factor, combined with its robust feature set, ensures it remains a preferred choice for manufacturers looking to deliver high-quality audiovisual experiences to consumers.

You May Also Be Interested in

NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1171 $290.0427
183+ $1.8977 $347.2791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess