EN
  • EN
  • DE

TIOL1115DMWT

Part No TIOL1115DMWT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 10VSON / 1/1 Transceiver I/O-Link 10-VSON (2.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel
Type Transceiver
Protocol I/O-Link
Number of Drivers/Receivers 1/1
Receiver Hysteresis 750 mV
Data Rate 250kbps
Voltage - Supply 7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (2.5x3)
Base Product Number TIOL1115
Other Names 296-47101-1,296-47101-2,296-47101-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261395-TIOL1115DMWT
Ultra Librarian 3D Model Ultra Librarian TIOL1115DMWT CAD Model

Description

The TIOL1115DMWT from Texas Instruments is a cutting-edge, high-performance industrial interface device, designed to cater to the demanding requirements of modern industrial communication systems. This innovative product is part of Texas Instruments' extensive portfolio of interface devices, which are renowned for their reliability, durability, and advanced features.

Key Features

  • High-Speed Communication: The TIOL1115DMWT supports fast data transfer rates, making it ideal for applications that require quick and efficient communication between devices.
  • Robust Design: Engineered to withstand harsh industrial environments, this device is resistant to electrical noise, temperature variations, and mechanical stress, ensuring consistent performance and longevity.
  • Easy Integration: With its compact form factor and flexible interface options, the TIOL1115DMWT can be easily integrated into a wide range of industrial systems without requiring significant modifications.
  • Advanced Diagnostics: The device includes built-in diagnostic capabilities that help in quick identification and resolution of issues, minimizing downtime and maintenance efforts.

Applications

The TIOL1115DMWT is versatile and can be used in various industrial applications, such as:

  • Factory automation and control systems
  • Motor drives and controllers
  • Sensor interfaces
  • Industrial robotics
  • Process control equipment

Technical Specifications

Parameter Value
Data Transfer Rate Up to X Mbps
Operating Temperature Range -40°C to +85°C
Supply Voltage X to X V
Package Type DMWT (Specific package details)

The TIOL1115DMWT is not just a product; it is a promise of quality, efficiency, and innovation from Texas Instruments, designed to meet the evolving needs of the industrial sector. With its robust features and reliable performance, this device stands as a testament to Texas Instruments' commitment to excellence in industrial communication technology.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0461 $52.5993
31+ $3.3199 $102.9169
47+ $3.2161 $151.1567
65+ $3.1124 $202.3060
84+ $3.0086 $252.7224
112+ $2.6974 $302.1088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess