EN
  • EN
  • DE

P1P2861AG-16TR

Part No P1P2861AG-16TR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN EMI MODULATOR 16TSSOP / IC 16-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number P1P286
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 850180-P1P2861AG-16TR
Ultra Librarian 3D Model Ultra Librarian P1P2861AG-16TR CAD Model

Description

ON Semiconductor P1P2861AG-16TR Overview

The P1P2861AG-16TR from ON Semiconductor is an advanced, high-performance integrated circuit designed for a variety of electronic applications. This precision-engineered product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the technology sector.

Key Features

  • High-Speed Operation: The P1P2861AG-16TR is built for speed, ensuring rapid signal processing that is essential for modern electronic devices.
  • Low Power Consumption: Despite its high-speed capabilities, this IC maintains low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Durability: Manufactured with ON Semiconductor's rigorous quality standards, the P1P2861AG-16TR is designed to withstand the demands of continuous operation in a variety of environments.
  • Compact Form Factor: Its small size allows for integration into space-constrained designs without sacrificing performance.
  • RoHS Compliant: This product adheres to strict environmental standards, minimizing the use of hazardous substances in its construction.

Applications

The versatility of the P1P2861AG-16TR makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Computing Interfaces
  • Consumer Electronics
  • Automotive Systems

Product Specifications

The P1P2861AG-16TR is available in a tape and reel format, which facilitates automated assembly processes, enhancing manufacturing efficiency. The product is also characterized by the following specifications:

  • Package: TSSOP
  • Mounting Type: Surface Mount
  • Operating Temperature: Specified by the manufacturer's datasheet

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the P1P2861AG-16TR is no exception. Users can expect reliable performance and longevity, thanks to the company's stringent testing and quality control procedures.

Whether for industrial, commercial, or consumer applications, the P1P2861AG-16TR by ON Semiconductor is an excellent choice for designers looking for a high-speed, energy-efficient, and reliable integrated circuit solution.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Infineon Technologies
MTSS (MEMORY TIME SWITCH LARGE)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess