EN
  • EN
  • DE

A0612KRNPO9BN221

Part No A0612KRNPO9BN221
Manufacturer Yageo
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 220PF 50V NPO 0612
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Yageo
Packaging Reel - TR
Status Active
Capacitance 220pF
Tolerance ±10%
Voltage Rating 50V
Dielectric Material Ceramic
Number of Capacitors 4
Circuit Type Isolated
Temperature Coefficient C0G, NP0
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 198388-A0612KRNPO9BN221
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A0612KRNPO9BN221 CAD Model

Description

Description:

The A0612KRNPO9BN221 is a ceramic capacitor with a 220pF capacitance, perfect for electronic circuit stabilization. Known for its low parasitic losses, this component enhances the efficiency of a variety of circuits.

Features and Benefits:

  • Exceptional stability for precision circuits
  • Wide frequency range application
  • Minimal dielectric loss enhances efficiency
  • Standardized for easy use in diverse projects

Applications:

  • Tuning circuits
  • Resonant frequency circuits
  • Power supply circuits
  • Decoupling applications

You May Also Be Interested in

Panasonic
CAP ARRAY 220PF 25V E 2512
Need more? Email Us
Yageo
CAP ARRAY 220PF 50V NPO 0612
Lowest to $1.9612
Murata Electronics North America
Capacitor Array 200mA 1206 / CAP ARRAY 470PF 25V 1206
Need more? Email Us
Murata Electronics North America
CAP ARRAY 2200PF 25V 1206
Need more? Email Us
Panasonic
Need more? Email Us
Murata Electronics North America
CAP ARRAY 0.1UF 16V X7R 0805
Lowest to $0.0233
Yageo
Need more? Email Us
Panasonic
CAP FEEDTHRU 47PF 25V 1608
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9612 $58.8360
75+ $1.6089 $120.6675
115+ $1.5581 $179.1815
155+ $1.5084 $233.8020
200+ $1.4576 $291.5200
270+ $1.3075 $353.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess