Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Protocol IEEE 1394
Purpose Link Layer Controller
Standards IEEE 1394-1995, 1394a-2000
Supply Voltage - Operating 3.3V
Case / Package 176-LQFP (24x24)
Win Source Part Number 056045-TSB43CA42PGF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43CA42PGF CAD Model

Description

The TSB43CA42PGF is a highly integrated device designed by Texas Instruments to meet the demands of the high-speed serial bus IEEE 1394a-2000 standard. This advanced IC is engineered to function as both a cable transceiver and an arbiter, playing a crucial role in facilitating communication and data transfer between devices in a 1394 network.

Key Features

  • Compliance: Fully compliant with the 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates as defined by the IEEE 1394a-2000 specification.
  • Integration: Integrates two cable ports with a complete 1394a-2000 physical layer (PHY) capable of arbitration and data/control transactions.
  • Flexibility: Offers programmable features such as extended cable support up to 72 meters at S100 speed and adjustable signal levels.
  • Efficiency: Features an internal content addressable memory (CAM) for quick node ID recognition, enhancing the efficiency of packet routing and processing.
  • Power Management: Includes advanced power management capabilities with support for multiple power-down states to reduce power consumption.

Applications

The TSB43CA42PGF is suitable for a variety of applications where high-speed serial data transfer is required. It is commonly used in:

  • Consumer electronics such as digital cameras, video camcorders, and multimedia devices
  • Computer peripherals including hard drives, printers, and scanners
  • Networking and communication equipment
  • Industrial control systems requiring fast data acquisition and real-time processing

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB43CA42PGF is no exception. It is built to meet the rigorous standards expected of modern electronic components, ensuring stable operation and longevity in a wide range of environmental conditions.

Technical Support and Resources

Designers and engineers can access comprehensive technical support and resources for the TSB43CA42PGF, including datasheets, application notes, and design tools, directly from the Texas Instruments website. This support helps streamline the design process and accelerates time to market for products incorporating this advanced IC.

You May Also Be Interested in

Micrel
Ethernet Switch 3-Port 100Mbps 48-Pin LQFP T/R
Lowest to $4.3922
ECAD model for KSZ8863RLLI TR
STMicroelectronics
IC CTRLR INTERFACE SERC 100QFP
Lowest to $52.1553
ECAD model for SERC816/TR
Maxim Integrated
IC BRIDGE 1-WIRE TO I2C 16TQFN
Need more? Email Us
ECAD model for DS28E17Q+T
Zilog
CMOS USC Universal Serial Controller | IC CONTROLLER CMOS 100LQFP
Need more? Email Us
ECAD model for Z16C3010AEC
Exar Corporation
ENHANCED 1-CH FULL-SPEED USB UART
Need more? Email Us
ECAD model for XR21B1411IL16MTR-F
Ricoh
Need more? Email Us
ECAD model for R5C475II-LQFP144
NEC
IEEE1394 OHCI 1.1 COMPLIANT 3PORT PHY-LINK 1-CHIP HOST CONTROLLER
Need more? Email Us
ECAD model for UPD72874GC-YEB
Ricoh
Need more? Email Us
ECAD model for R5C476
Cypress Semiconductor Corp
USB BUS CONTROLLER, CMOS
Need more? Email Us
ECAD model for CY7C68320C-56LTXC

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention