EN
  • EN
  • DE

ET60T-D04-3-08-000-L-R1-S-H

Part No ET60T-D04-3-08-000-L-R1-S-H
Manufacturer Samtec Inc.
Catalog Specialized
Description CONN HEADER 28POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins and Blades
Connector Style EXTreme Ten60Power
Number of Positions 28
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Number of Columns 8
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Layout, Typical 24 Signal, 4 Power
Features Board Guide, Guide Pin
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Color Black
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1507948-ET60T-D04-3-08-000-L-R1-S-H
Ultra Librarian 3D Model Ultra Librarian ET60T-D04-3-08-000-L-R1-S-H CAD Model

Description

N

You May Also Be Interested in

Swissbit NA Inc.
MEMORY CARD CFAST 8GB SLC
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 1KBit F5
Need more? Email Us
Maxim Integrated
Lowest to $56.7538
Maxim Integrated
IBUTTON EEPROM 1KBit F5 / EEPROM Serial-1Wire 1K-bit 4Pages x 256 3.3V/5V 2-Pin F5 MicroCan
Lowest to $2.1172
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON THERMOCHRON F5
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 4KBit F5 / 4Kb Memory iButton 2-Pin F5 MicroCan
Lowest to $55.0632

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess