EN
  • EN
  • DE

SPMWH1228FD5WAWKSG

Part No SPMWH1228FD5WAWKSG
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LM281B+ / LED Lighting series White, Warm 2700K 3V 150mA 120° 1113 (2835 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM281B+
Product Status Not For New Designs
Color White, Warm
CCT (K) 2700K
Flux @ 25°C, Current - Test 67lm (65lm ~ 69lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 3V
Lumens/Watt @ Current - Test 149 lm/W
CRI (Color Rendering Index) 80
Current - Max 160mA
Viewing Angle 120°
Mounting SMD (SMT)
Package / Case 1113 (2835 Metric)
Supplier Device Package 2835
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.030" (0.75mm)
Thermal Resistance of Package 25°C/W
Base Product Number SPMWH1228
Standard Package 40,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239435-SPMWH1228FD5WAWKSG
Ultra Librarian 3D Model Ultra Librarian SPMWH1228FD5WAWKSG CAD Model

Description

The SPMWH1228FD5WAWKSG is a high-performance LED manufactured by Samsung, engineered for diverse lighting applications requiring efficient and reliable light sources. It offers excellent luminous efficacy, stable color consistency, and a long operational lifespan. This LED is well-suited for applications ranging from general illumination to specialized lighting solutions.

Applications

  • Indoor Lighting: Used extensively in residential and commercial indoor lighting fixtures, such as downlights, spotlights, and linear lighting systems.
  • Outdoor Lighting: Suitable for outdoor applications including area lighting, pathway lighting, and landscape lighting.
  • Retail Lighting: Commonly used in retail environments to highlight products and create appealing displays.
  • Architectural Lighting: Applied in architectural lighting projects to illuminate building facades and create aesthetic lighting effects.
  • Industrial Lighting: Can be used in industrial settings for task lighting, machine lighting, and general area illumination.

Features

  • High Luminous Flux: Provides a high level of light output, ensuring bright and effective illumination.
  • Energy Efficient: Consumes minimal power while delivering high light output, resulting in energy savings.
  • Stable Color Consistency: Maintains consistent color performance over its operational lifespan, ensuring uniform lighting.
  • Long Lifespan: Designed for long-term reliability, reducing maintenance requirements and replacement costs.
  • Compact Design: Allows for easy integration into various lighting fixtures and applications.
  • Wide Beam Angle: Offers a wide distribution of light, providing uniform illumination over a broad area.

Benefits

  • Reduced Energy Consumption: Lowers electricity bills and reduces the environmental impact of lighting.
  • Lower Maintenance Costs: Minimizes the need for frequent replacements, reducing maintenance expenses.
  • Improved Lighting Quality: Enhances visual comfort and improves the appearance of illuminated spaces.
  • Versatile Application: Can be used in a wide range of lighting applications, providing a flexible lighting solution.
  • Reliable Performance: Provides consistent and stable light output over its lifespan.
  • Enhanced Visual Appeal: Creates visually appealing and comfortable environments.

Additional Details

The SPMWH1228FD5WAWKSG LED is built with advanced packaging technology to ensure efficient heat dissipation and long-term reliability. It is available in various color temperatures to meet diverse application requirements. It is designed to be compatible with standard LED drivers and control systems. Proper thermal management is crucial for maintaining its performance and lifespan; therefore, adequate heat sinking is essential. For detailed technical specifications, including forward voltage, current, and thermal resistance, refer to the manufacturer's datasheet.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 6500K 4SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
DURIS S 5 6500K
Lowest to $0.5978

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess