EN
  • EN
  • DE

GW JDSMS1.EC-FSFU-5C7E-L1N2-120-R18

Part No GW JDSMS1.EC-FSFU-5C7E-L1N2-120-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED DURIS E5 COOL WHT 6500K 4SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Cool 6500K 3.15V 120mA 120° 4-SMD, Flat Lead Exposed Pad
Manufacturer OSRAM Opto Semiconductors Inc.
Series DURIS® E 5
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 4-SMD, Flat Lead Exposed Pad
Case / Package 5630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number GW JDSMS1.EC-FSFU-5C7E-L1N2, GW JDSMS1.EC-FSFU-5C7E-L1N2-ND, GW JDSMS1.EC-FSFU-5C8E-L1N2, GW JDSMS1.EC-FSFU-5C8E-L1N2-ND, GWJDSMS1.EC-FSFU-5C7E-L1N2, GWJDSMS1.EC-FSFU-5C7E-L1N2-120-R18, GWJDSMS1.EC-FSFU-5C7E-L1N2-ND, Q65111A5218
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873090-GW JDSMS1.EC-FSFU-5C7E-L1N2-120-R18
Ultra Librarian 3D Model Ultra Librarian GW JDSMS1.EC-FSFU-5C7E-L1N2-120-R18 CAD Model

Description

The GW JDSMS1.EC-FSFU-5C7E-L1N2-120-R18 is an LED lighting product manufactured by OSRAM Opto Semiconductors Inc.

  • Series: DURIS® E 5
  • Light Color: Cool White
  • Color Temperature: 6500K
  • Forward Voltage: 3.15V
  • Current: 120mA
  • Viewing Angle: 120°
  • Package: 4-SMD, flat lead exposed pad
  • Package Quantity: Reel of 2000 units
  • Product Status: Obsolete
  • Popularity: Medium
  • Category: Optoelectronics
  • Supply/Demand: Limited
  • REACH: Unaffected

You May Also Be Interested in

Lumileds
COOL-WHITE 3014 80 CRI FULL DIST
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
NEUTRAL-WHITE 80 CRI 3-STEP
Lowest to $2.1152
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 3500K 6SMD / LED Lighting series White, Warm 3500K 3.3V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lumileds
WARM-WHITE 70 CRI 24V
Lowest to $0.6437
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess