EN
  • EN
  • DE

K4ABG165WA-MCWE

Part No K4ABG165WA-MCWE
Manufacturer Samsung
Catalog DDR
Description DDR4-3200 2Gx16 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940087-K4ABG165WA-MCWE
Series *
Ultra Librarian 3D Model Ultra Librarian K4ABG165WA-MCWE CAD Model

Description

The K4ABG165WA-MCWE is a DDR4 SDRAM memory chip from Samsung. It is designed to deliver high performance and substantial memory capacity for demanding computing applications. Commonly found in desktop PCs, laptops, servers, and high-end workstations, it provides the necessary memory resources for smooth multitasking and efficient processing of complex tasks.

Applications

  • Desktop Computers: Serves as the primary system memory for handling applications, operating systems, and background processes.
  • Laptop Computers: Offers crucial memory resources for portable computing devices, enabling seamless performance on the go.
  • Servers: Provides high-speed, high-capacity memory essential for server applications, supporting numerous concurrent users and processes.
  • High-End Workstations: Facilitates the execution of professional applications like video editing, 3D rendering, and CAD software with optimal efficiency.
  • Gaming PCs: Enhances gaming experiences by providing faster access to game assets, textures, and data, resulting in smoother gameplay and reduced load times.

Features

  • DDR4 Technology: Leverages DDR4 technology to deliver enhanced bandwidth, lower power consumption, and faster clock speeds compared to previous DDR generations.
  • 8Gb Density: Features an 8Gb density, allowing for substantial memory capacity within a single chip, contributing to higher overall system memory.
  • High-Speed Data Transfer: Enables rapid data transfer rates, optimizing system performance and accelerating data processing.
  • Low Voltage Operation: Operates at a low voltage, minimizing power consumption, reducing heat generation, and improving energy efficiency.
  • Advanced Packaging: Employs advanced packaging techniques to ensure signal integrity, thermal efficiency, and reliable performance under various operating conditions.

Benefits

  • Enhanced System Performance: Delivers improved system performance by providing faster memory access, increased bandwidth, and efficient data processing.
  • Reduced Power Consumption: Minimizes power consumption through low-voltage operation, extending battery life in portable devices and reducing energy costs in desktop systems.
  • Increased Memory Capacity: Supports larger memory configurations, enabling users to run more applications simultaneously and handle larger datasets with ease.
  • Stable and Reliable Operation: Constructed with high-quality components and rigorous testing procedures to ensure stable and reliable operation under various workloads.
  • Optimized for Modern Applications: Designed to meet the ever-increasing memory requirements of modern software, games, and professional applications, ensuring smooth and responsive performance.

Additional Details

The K4ABG165WA-MCWE is a Double Data Rate 4 (DDR4) Synchronous Dynamic Random-Access Memory (SDRAM) chip. It is likely organized as 512M x 16 bits. It adheres to JEDEC standards for DDR4 memory. Specific timing parameters, such as CAS latency (CL), tRCD, and tRP, vary depending on the speed grade of the memory module in which it's used. The memory is typically found in 288-pin DIMM (Dual In-Line Memory Module) formats used in desktop computers and servers.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 826 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess