EN
  • EN
  • DE

GW CSSRM2.CM-M3M5-XX57-1-700-R18

Part No GW CSSRM2.CM-M3M5-XX57-1-700-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - White
Description LED OSLON WARM WHITE 3000K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Features LED Lighting series White, Warm 3000K 2.8V 700mA 120° 1212 (3030 Metric)
Manufacturer OSRAM Opto Semiconductors Inc.
Series OSLON® Square
Package Reel - TR
Part Status Obsolete
Mounting Surface Mount
Package 1212 (3030 Metric)
Case / Package SMD
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number GW CSSRM2.CM-M3M5-XX57-1, 475-GWCSSRM2.CM-M3M5-XX57-1-700-R18CT, 475-GWCSSRM2.CM-M3M5-XX57-1-700-R18DKR, 475-3253-6, 475-GWCSSRM2.CM-M3M5-XX57-1-700-R18TR, 475-3253-6-ND, Q65112A0844, 475-3253-1, 475-3253-2, 475-3253-1-ND, 475-3253-2-ND
Quantity per package 600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873077-GW CSSRM2.CM-M3M5-XX57-1-700-R18
Ultra Librarian 3D Model Ultra Librarian GW CSSRM2.CM-M3M5-XX57-1-700-R18 CAD Model

Description

The OSRAM Opto Semiconductors Inc. 873077-GW CSSRM2.CM-M3M5-XX57-1-700-R18 is a high-quality electronic component that is designed to offer superior performance and reliability.

  • Series: OSLON® Square LED Lighting
  • Color Temperature: Warm 3000K
  • Voltage: 2.8V
  • Current: 700mA
  • Viewing Angle: 120°
  • Package: 1212 (3030 Metric)
  • Mounting: Surface Mount
  • Status: Obsolete
  • Popularity: Medium
  • Supply/Demand: Limited
  • Category: Optoelectronics

You May Also Be Interested in

Lite-On Inc.
SMD2 LTPL-C06M5WAGB
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E5 WARM WHT 3000K 4SMD
Need more? Email Us
CreeLED, Inc.
LED XLAMP COOL WHITE 6200K 2SMD / LED Lighting XLamp® XP-G White, Cool 6200K 2.9V 350mA 125° 1414 (3535 Metric)
Need more? Email Us
Lumileds
WARM-WHITE 6V
Need more? Email Us
Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
OSRAM Opto Semiconductors Inc.
LED OSLON SX / LED Lighting - 2-SMD, No Lead
Need more? Email Us
Lumileds
COOL-WHITE 2835E 3V 80 CRI FULL
Lowest to $0.0256
Lumileds
COOL-WHITE 75 CRI
Need more? Email Us
Samsung
LED / LED Lighting series
Lowest to $0.0243

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9619 $52.9045
130+ $0.7892 $102.5960
200+ $0.7646 $152.9200
275+ $0.7399 $203.4725
350+ $0.7152 $250.3200
470+ $0.6413 $301.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess