The Samsung KLM4G1HE3F-B001 is an embedded MultiMediaCard (eMMC) designed for use in a wide range of mobile and embedded applications. This memory solution offers a combination of high storage capacity, fast data transfer speeds, and power efficiency, making it suitable for smartphones, tablets, and other portable devices.
Applications
- Smartphones
- Tablets
- Wearable devices
- Digital cameras
- Handheld gaming consoles
Features
- eMMC 5.1 interface: Provides high-speed data transfer rates for quick application loading and file access.
- 4GB storage capacity: Offers ample storage space for operating systems, applications, and user data.
- NAND flash memory: Utilizes advanced NAND flash technology for reliable data storage.
- Managed NAND: Simplifies memory management for the host processor, reducing development time and complexity.
- Power-saving modes: Optimizes power consumption for extended battery life in portable devices.
- Advanced error correction: Ensures data integrity and reliability.
- Temperature Range: Operates reliably within industrial temperature requirements.
Benefits
- Improved performance: Fast data transfer speeds enhance application responsiveness and overall system performance.
- Increased storage capacity: Provides sufficient space for storing large amounts of data, including photos, videos, and applications.
- Reduced power consumption: Power-saving modes extend battery life, enabling longer usage times for portable devices.
- Enhanced reliability: Advanced error correction mechanisms ensure data integrity and prevent data loss.
- Simplified development: Managed NAND simplifies memory management, reducing development effort and time-to-market.
Additional Details
The KLM4G1HE3F-B001 eMMC is compliant with the JEDEC eMMC 5.1 standard. It supports various advanced features such as command queuing, cache management, and secure erase. This eMMC is designed to meet the demanding requirements of mobile and embedded applications, providing a reliable and high-performance storage solution.