The Samsung KLMAG2GE4A-A001000 is an embedded MultiMediaCard (eMMC) designed for a variety of mobile and embedded applications. It provides a balance of storage capacity, speed, and power efficiency, making it a suitable storage solution for devices like smartphones, tablets, and other portable electronic devices.
Applications
- Smartphones
- Tablets
- Mobile computing devices
- Digital cameras
- GPS Navigation Devices
Features
- eMMC Interface: Supports the eMMC standard for high-speed data transfer.
- Capacity: Offers a specific storage capacity for applications, operating systems, and user data.
- NAND Flash Memory: Employs NAND flash memory technology for reliable data storage.
- Managed NAND: Includes a controller that manages the NAND flash memory, simplifying integration for the host system.
- Power Management: Incorporates power-saving modes to extend battery life in portable applications.
- Error Correction Code (ECC): Features ECC to ensure data integrity.
- Temperature Range: Designed to operate within specified temperature ranges.
Benefits
- High-Speed Data Access: The eMMC interface enables fast data transfer rates, improving application performance and responsiveness.
- Sufficient Storage Capacity: Provides enough storage space for operating systems, applications, and user files.
- Reliable Data Storage: NAND flash memory and ECC ensure data integrity and prevent data loss.
- Simplified Integration: Managed NAND simplifies memory management, reducing development time and complexity.
- Extended Battery Life: Power-saving modes help conserve power, extending battery life in portable devices.
Additional Details
The KLMAG2GE4A-A001000 eMMC is compliant with the JEDEC eMMC standard. It's designed to meet the requirements of various embedded systems, providing a reliable and efficient storage solution. The device includes features like wear leveling and bad block management to prolong the life of the flash memory. This eMMC is a suitable choice for applications where storage capacity, performance, and power efficiency are important considerations.