EN
  • EN
  • DE

KLMCG8WEBC-B031

Part No KLMCG8WEBC-B031
Manufacturer Samsung
Catalog EMMC
Description 64GB eMMC5.0 64Gbx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955891-KLMCG8WEBC-B031
Series *
Ultra Librarian 3D Model Ultra Librarian KLMCG8WEBC-B031 CAD Model

Description

The Samsung KLMCG8WEBC-B031 is an embedded MultiMediaCard (eMMC) known for providing reliable and high-capacity storage solutions. It's designed to meet the increasing demands of modern applications requiring efficient data management and high-speed performance. The eMMC is based on Samsung's advanced NAND flash memory technology, making it suitable for various devices.

Applications

  • Smartphones
  • Tablets
  • Mobile Computing Devices
  • Navigation Systems
  • Digital Cameras
  • Gaming Consoles

Features

  • eMMC 5.1 Interface: Supports the eMMC 5.1 standard, ensuring high-speed data transfer rates and compatibility with a wide range of host devices.
  • NAND Flash Memory: Utilizes high-density NAND flash memory for storing large amounts of data securely.
  • Managed NAND: Features an integrated controller that manages the NAND flash memory, handling error correction, wear leveling, and bad block management.
  • Compact Form Factor: Designed with a small footprint, allowing for easy integration into space-constrained devices.
  • Power Efficiency: Optimized for low power consumption, extending battery life in portable devices.
  • Wide Temperature Range: Operates reliably within a broad temperature range, making it suitable for diverse environments.

Benefits

  • Enhanced Performance: Delivers fast read and write speeds, boosting the overall performance of devices.
  • Dependable Storage: Provides robust data storage with built-in error correction and wear leveling, ensuring data integrity.
  • Simplified Integration: Standardized eMMC interface streamlines the integration process, reducing development time and costs.
  • Extended Battery Life: Low power consumption helps extend the battery life of portable devices.
  • Durable and Reliable: Withstands challenging operating conditions, ensuring long-term reliability and performance.
  • Large Capacity: Offers ample storage space for applications, multimedia files, and user data.

Additional Details

The KLMCG8WEBC-B031 is an eMMC (embedded MultiMediaCard) solution designed to provide a high-performance, cost-effective, and reliable storage option for embedded systems and mobile devices. It incorporates NAND flash memory along with an intelligent controller that manages memory operations such as error correction, wear leveling, and bad block management. By handling these tasks internally, the eMMC simplifies the integration process for device manufacturers. The eMMC interface allows for easy communication with the host system, facilitating high data transfer rates and efficient memory management. This makes it an ideal choice for applications requiring substantial storage capacity and robust data handling capabilities.

You May Also Be Interested in

Alliance Memory, Inc.
ASFC32G31T3-51BINTR Alliance Memory eMMC eMMC 32GB, 3V, (TLC Gen3 NAND),Industrial Temp,153ball FBGA (11.5x13mm)-Reel datasheet, inventory, & pricing.
Need more? Email Us
Diodes Incorporated
32GB eMMC iNAND CL EM122
Need more? Email Us
Samsung
eMMC
Lowest to $28.1474
Diodes Incorporated
128GB eMMC iNAND CL EM122
Need more? Email Us
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND AT EM122 Grade3
Lowest to $67.4437
Epson Company
4GB eMMC Ver4.41
Need more? Email Us
Diodes Incorporated
32GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.1
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess