EN
  • EN
  • DE

SDINBDG4-32G-H

Part No SDINBDG4-32G-H
Manufacturer Diodes Incorporated
Catalog EMMC
Description 32GB eMMC iNAND CL EM122
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955850-SDINBDG4-32G-H
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDG4-32G-H CAD Model

Description

Product Overview: SDINBDG4-32G-H from Diodes Incorporated

The SDINBDG4-32G-H is a high-performance NAND flash memory product from Diodes Incorporated, designed to meet the rigorous demands of modern data storage and transfer requirements. This 32GB eMMC (embedded MultiMediaCard) offers a compact, reliable storage solution for a wide range of electronic devices, including smartphones, tablets, digital cameras, and IoT devices.

Key Features and Benefits

  • High Capacity Storage: With 32GB of storage, this eMMC provides ample space for operating systems, applications, and user data, allowing for smooth and efficient device operation.
  • Enhanced Performance: The SDINBDG4-32G-H boasts high-speed read and write capabilities, ensuring quick data transfer and short loading times, which is crucial for performance-intensive applications.
  • Energy Efficiency: Designed with power efficiency in mind, this eMMC helps to reduce power consumption in portable devices, contributing to longer battery life and a reduced carbon footprint.
  • Robust Data Retention: Built with advanced NAND technology, the product offers reliable data retention, safeguarding your data against potential loss.
  • Wide Temperature Range: This eMMC operates across a broad temperature range, making it suitable for use in varying environmental conditions and ensuring consistent performance.

Applications

The versatility of the SDINBDG4-32G-H makes it an ideal storage choice for a variety of applications. It can be integrated into:

  • Mobile and wearable devices where compact size and energy efficiency are paramount.
  • Automotive infotainment systems requiring durable and reliable storage.
  • Industrial equipment that must operate reliably in extreme conditions.
  • Consumer electronics such as digital cameras and gaming consoles that need fast and reliable data storage.

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the SDINBDG4-32G-H is no exception. It has undergone rigorous testing to ensure it meets the highest standards of reliability and durability. Customers can trust this eMMC to deliver consistent performance and preserve their data integrity over time.

In conclusion, the SDINBDG4-32G-H from Diodes Incorporated represents a blend of capacity, performance, and reliability, making it a top choice for designers and manufacturers seeking a superior embedded storage solution.

You May Also Be Interested in

Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Kingston
4GB eMMC v5.0 HS200 153B
Need more? Email Us
Kingston
16GB eMMC v5.0
Lowest to $26.3910
Kingston
64GB eMMC
Need more? Email Us
Samsung
16GB eMMC5.0
Lowest to $72.1805
Epson Company
4GB eMMC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess