EN
  • EN
  • DE

KC2520B240000C1HEYG

Part No KC2520B240000C1HEYG
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067164-KC2520B240000C1HEYG
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KC2520B240000C1HEYG CAD Model

Description

The KC2520B240000C1HEYG is a crystal oscillator manufactured by Samsung. Crystal oscillators are essential components in electronic circuits, providing a stable and accurate clock signal that is used for timing and synchronization. This particular model operates at a frequency of 24 MHz and is designed for use in a variety of applications, where precision and reliability are crucial.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers in embedded systems.
  • Communication Devices: Used in wireless communication devices like smartphones and tablets for signal processing.
  • Networking Equipment: Found in routers, switches, and other networking devices for timing and synchronization.
  • Consumer Electronics: Integrated into various consumer electronic products, such as digital cameras and audio players.
  • Industrial Control Systems: Used in industrial automation equipment for precise timing and control.

Features:

  • High Frequency Stability: Provides a stable and accurate clock signal, ensuring reliable operation.
  • Low Jitter: Minimizes jitter in the clock signal, improving the performance of digital circuits.
  • Compact Size: The 2.5 x 2.0 mm package allows for efficient use of board space.
  • Low Power Consumption: Operates with low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range, ensuring performance in various environments.

Benefits:

  • Precise Timing: Ensures accurate timing and synchronization in electronic circuits.
  • Reliable Operation: Provides a stable clock signal, preventing timing errors and ensuring reliable operation.
  • Efficient Power Use: Consumes minimal power, extending battery life in portable devices.
  • Space Saving: Compact package allows for integration into small form-factor devices.
  • Robust Performance: Operates reliably in various environmental conditions, ensuring consistent performance.

Additional Details:

The KC2520B240000C1HEYG operates at a frequency of 24 MHz with a frequency tolerance of ±30 ppm. It has a supply voltage of 1.8V to 3.3V and an operating temperature range of -40°C to +85°C. The package is a surface-mount device (SMD) with dimensions of 2.5 x 2.0 x 0.8 mm. This crystal oscillator is designed for applications that require a high-precision and reliable clock signal in a compact package.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess