EN
  • EN
  • DE

AZ1117S-1.2

Part No AZ1117S-1.2
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 1A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150207-AZ1117S-1.2
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ1117S-1.2 CAD Model

Description

The AZ1117S-1.2 is a low dropout (LDO) linear regulator produced by BCD Semiconductor Manufacturing Limited. It provides a stable, regulated 1.2V output voltage, derived from a higher input voltage. This type of regulator is commonly employed in electronic systems requiring a reliable and clean power source for voltage-sensitive components.

Applications

  • Core Voltage Regulation: Powers the core voltage of microprocessors and digital signal processors (DSPs).
  • Memory Power Supplies: Regulates the voltage supply for memory components like DDR and SRAM.
  • Portable Devices: Provides efficient voltage regulation in battery-powered devices such as smartphones and tablets.
  • Industrial Control Systems: Used in industrial automation and control systems for stable voltage supply.
  • Networking Equipment: Ensures stable power delivery in routers, switches, and other networking devices.

Features

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltages.
  • Fixed Output Voltage: Delivers a fixed 1.2V output voltage.
  • Current Limiting: Incorporates current limiting protection to prevent damage from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed for stability when used with ceramic output capacitors, reducing the need for bulky electrolytic capacitors.

Benefits

  • Stable and Accurate Output: Ensures a reliable 1.2V power supply for sensitive components.
  • Enhanced Protection: Protects against overcurrent and thermal overload conditions.
  • High Efficiency: Low dropout voltage contributes to improved power efficiency.
  • Simplified Design: Easy to implement with minimal external components.
  • Compact Footprint: Suitable for space-constrained applications.

Additional Details

The AZ1117S-1.2 usually comes in a SOT-223 or similar surface-mount package. Its input voltage typically ranges from slightly above the output voltage (1.2V) up to a specified maximum voltage (e.g., 12V or higher). The output current capability can vary, generally up to 1A, depending on the package and operating conditions. The regulator integrates current limiting and thermal shutdown features for protection. Its ability to operate stably with ceramic capacitors simplifies design and reduces component count. Proper heat sinking may be required depending on the load current and operating conditions to prevent overheating. Detailed electrical characteristics, thermal performance data, and application recommendations are available in the product datasheet, which should be consulted for optimal usage. The device aims to deliver a clean and stable power supply, minimizing voltage ripple and noise for sensitive circuitry.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
Complementary MOSFET
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess