EN
  • EN
  • DE

GT93C46A-2GLI-TR

Part No GT93C46A-2GLI-TR
Manufacturer Giantec
Catalog OEM Parts (F - I)
Description EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976662-GT93C46A-2GLI-TR
Categories OEM Parts(F-I)
Manufacturer Giantec
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GT93C46A-2GLI-TR CAD Model

Description

The GT93C46A-2GLI-TR is a 1K-bit (64 x 16 or 128 x 8 selectable) CMOS Serial EEPROM manufactured by Giantec. This device is designed for low-voltage, low-power applications and utilizes a simple Microwire interface for communication. It's commonly used to store configuration data, calibration constants, and other non-volatile data in a variety of electronic systems where a small amount of storage is required.

Applications

  • Consumer Electronics: Storing user preferences in remote controls, small appliances, and toys.
  • Industrial Control: Holding calibration data and system parameters in sensors and simple controllers.
  • Medical Devices: Storing configuration settings in portable medical instruments.
  • Automotive: Storing electronic identification data in automotive electronics.
  • Security Systems: Storage of access codes.

Features

  • 1K-bit (64 x 16 or 128 x 8 selectable) capacity: Offers flexible data organization options.
  • Microwire interface: Simplifies communication with microcontrollers and other Microwire-enabled devices.
  • Low voltage operation: Operates from 1.8V to 5.5V, suitable for battery-powered applications.
  • Low power consumption: Minimizes energy usage, extending battery life.
  • Self-timed write cycle: Simplifies the write process by managing timing internally.
  • Write protect feature: Prevents accidental data corruption during system operation.
  • High endurance: Capable of withstanding a large number of write/erase cycles.
  • Small package size: Available in compact packages such as SOIC and TSSOP, saving board space.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring critical information is preserved.
  • Easy Integration: The Microwire interface simplifies integration with microcontrollers and other system components.
  • Low Power Operation: Extends battery life in portable devices and reduces overall system power consumption.
  • Data Protection: The write protect feature prevents accidental data corruption, ensuring data integrity.
  • High Reliability: The device is designed for high endurance, ensuring long-term reliability.
  • Compact Size: Small package options minimize board space requirements.

Additional Details

The GT93C46A-2GLI-TR utilizes a 3-wire Microwire interface consisting of serial clock (SK), serial data input (DI), and serial data output (DO). The device features a self-timed write cycle with automatic erase before write. The write cycle typically takes a few milliseconds. The device is typically available in SOIC-8, TSSOP-8, and other small outline packages. The operating temperature range is typically -40°C to +85°C. The 2GLI indicates specific packaging and lead-free compliance details, while TR often denotes tape and reel packaging for automated assembly.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,193 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess