EN
  • EN
  • DE

HF32FA-G/024-HSL1(257)

Part No HF32FA-G/024-HSL1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062559-HF32FA-G/024-HSL1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF32FA-G/024-HSL1(257) CAD Model

Description

The HF32FA-G/024-HSL1(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for general purpose switching applications where space and reliable performance are critical. The (257) likely represents a manufacturing date code or specific packaging variation.

Applications

  • Industrial Control: Used in various industrial control systems for switching signals to control machinery and equipment.
  • Home Automation Systems: Implemented in smart home applications for controlling lighting, appliances, and other electronic devices.
  • Security Systems: Employed in security systems for switching alarm signals and controlling access control devices.
  • Telecommunications Equipment: Utilized in telecommunications equipment for signal routing and switching functions.
  • Automotive Electronics: Found in automotive applications for controlling various electronic components and systems.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • High Sensitivity: Requires minimal coil power for activation.
  • Contact Form: Specific contact form (SPDT, SPST, etc.) detailed in the product datasheet. HSL1 is likely a contact configuration or material type.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts for safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring long-term reliability.
  • "G" Suffix: The 'G' likely indicates a specific material compliance, such as RoHS compliance.

Benefits

  • Reliable Switching: Provides consistent and dependable performance in diverse applications.
  • Energy Efficient: Low coil power consumption contributes to reduced energy costs.
  • Versatile Use: Suitable for a broad range of general-purpose switching needs.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

This model features a 24VDC coil (024). To obtain precise electrical specifications, including contact ratings (current and voltage, AC and DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC), it is essential to consult the official HongFa HF32FA series datasheet. The HSL1 designation describes specific contact characteristics and should be considered for compatibility with the intended application. Environmental operating conditions and mechanical dimensions can also be found in the datasheet.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess