EN
  • EN
  • DE

K4M51323PHHG75

Part No K4M51323PHHG75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066714-K4M51323PHHG75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4M51323PHHG75 CAD Model

Description

The K4M51323PH-HG75 is a 256Mb Mobile DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Samsung. Organized as 8M x 32 bits x 4 banks, it's designed for low-power, high-performance operation, making it ideal for mobile devices and embedded systems where power consumption is a critical factor.

Applications

  • Smartphones
  • Tablets
  • Portable media players
  • Digital cameras
  • Embedded systems with low power requirements

Features

  • Low Power Consumption: Designed specifically for mobile applications with stringent power requirements.
  • High Bandwidth: DDR technology enables fast data transfer rates, crucial for multimedia applications.
  • Four Bank Architecture: Supports concurrent operations across multiple banks, improving overall efficiency.
  • Operating Voltage: Operates at a low voltage (typically 1.8V or lower) to minimize power consumption.
  • Package: Compact package suitable for space-constrained mobile devices.
  • Data Rate: Supports data rates up to a specified speed, optimizing performance for demanding tasks.

Benefits

  • Extended Battery Life: Low power design significantly extends battery life in mobile devices.
  • Improved System Performance: High bandwidth allows for smooth multimedia playback and fast application loading.
  • Efficient Multitasking: Four-bank architecture enables efficient multitasking and data handling.
  • Compact Design: Small package size allows for integration into space-constrained mobile devices.
  • Reliable Operation: Ensures stable and reliable performance in mobile environments.

Additional Details

The K4M51323PH-HG75 is designed to meet the JEDEC standards for Mobile DDR SDRAM. It includes power-saving features like deep power-down mode and partial array self-refresh (PASR) to further reduce power consumption during idle periods. This memory chip is a key component in enhancing the performance and extending the battery life of modern mobile devices, allowing users to enjoy rich multimedia experiences without frequent recharging.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess