The NCEP060N10 is an N-channel enhancement mode power MOSFET manufactured by Wuxi. This MOSFET is designed for high-efficiency power switching applications. It is characterized by a low on-resistance (RDS(on)) to minimize conduction losses and fast switching speeds to reduce switching losses, contributing to increased overall system efficiency. This device is designed to withstand considerable voltage stress and provide reliable performance in demanding power environments.
Applications
- DC-DC converters
- Power supplies
- Motor control
- Load switches
- Battery management systems
Features
- Low RDS(on) minimizes conduction losses
- Fast switching speed reduces switching losses
- High avalanche energy rating for increased robustness
- Operating temperature range up to 175°C
- RoHS compliant
Benefits
- Improved system efficiency, which leads to lower power consumption and reduced heat generation
- Higher power density due to the device's compact size and high current handling capabilities
- Enhanced system reliability because of the robust design and high avalanche energy rating
- Simplified thermal management as a result of reduced power dissipation
Technical Specifications
The NCEP060N10 has a drain-source voltage (VDS) rating of 100V. The continuous drain current (ID) is dependent on the package and operating conditions. The on-resistance (RDS(on)) is typically low at a gate-source voltage (VGS) of 10V. The gate charge (Qg) is a significant factor influencing switching speed. This MOSFET is typically available in a TO-220 or similar package for convenient mounting and effective thermal dissipation.
Proper thermal management, which includes utilizing adequate heat sinking, is vital to ensure that the maximum junction temperature is not exceeded. Appropriate gate drive circuitry is also necessary to achieve optimal switching performance and minimize electromagnetic interference (EMI).