The K4B2G1646F-BYMA is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for use in a wide range of applications requiring high-speed data access and storage.
Applications:
- Desktop and laptop computers
- Graphics cards
- Gaming consoles
- Networking equipment
- Embedded systems
Features:
- Capacity: 2Gb (256M x 8)
- DDR3 interface
- Data rate: Up to 1600 Mbps
- Operating voltage: 1.5V
- 8 internal banks for concurrent operation
- RoHS compliant
Benefits:
- Provides high-speed data access for improved system performance
- Low power consumption reduces energy costs and extends battery life in portable devices
- Large capacity allows for handling of complex applications and large datasets
- Enhances overall system responsiveness and multitasking capabilities
- Suitable for a wide range of applications due to its versatility and performance
Additional Details:
The K4B2G1646F-BYMA DDR3 SDRAM chip features an 8n prefetch architecture and supports burst lengths of 8. It also incorporates on-die termination (ODT) to improve signal integrity and reduce reflections. The chip is packaged in a FBGA (Fine-pitch Ball Grid Array) package. This component is a critical element in systems requiring rapid data manipulation and storage.
Electrical Characteristics:
- Organization: 256M x 8
- Interface: DDR3
- Data Rate: 1600 Mbps
- Supply Voltage: 1.5V
- Operating Temperature: 0°C to 85°C